EN
  • EN
  • DE

LTC2239IUH#PBF

Part No LTC2239IUH#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC Single Pipelined 80MSPS 10-Bit Parallel 32-Pin QFN EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN EP
Integral Nonlinearity (INL) 0.5 LSB
Interface Parallel
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 246 mW
Max Supply Voltage 3.4 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Nominal Supply Current 70.3 mA
Number of Bits 10
Number of Converters 1
Number of Elements 1
Number of Pins 32
Operating Supply Voltage 3 V
Packaging Bulk
Polarity Bipolar
Power Dissipation 246 mW
Resolution 1.25 B
RoHS Compliant
Sampling Rate 80 Msps
Supply Type Single
Win Source Part Number 1072105-LTC2239IUH#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2239IUH#PBF CAD Model

Description

Product Overview: LTC2239IUH#PBF

The LTC2239IUH#PBF is a high-performance, low-power 10-bit, 65Msps analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-performance analog technology. This ADC is part of their extensive range of converters that offer a balance of speed, resolution, and power consumption to meet the demands of a wide array of applications.

Key Features and Benefits

  • High-Speed Performance: With a sampling rate of up to 65Msps, this ADC is well-suited for applications requiring high-speed data acquisition, such as medical imaging, communications, and digital data storage.
  • Resolution: The 10-bit resolution ensures precise digital representation of the analog input signal, providing accurate and reliable data for processing.
  • Low Power Consumption: The LTC2239IUH#PBF is designed for power-sensitive applications, consuming only 80mW at the full 65Msps rate, which is ideal for portable and battery-operated devices.
  • Wide Input Bandwidth: This ADC features a wide input bandwidth that supports a variety of signal types and enables the capture of high-frequency signals without significant attenuation.
  • Flexible Power Supply: It operates from a single 3.3V supply, simplifying the power supply design and reducing the overall system power requirements.
  • Small Package Size: Housed in a compact 32-lead QFN package, the LTC2239IUH#PBF saves valuable board space, which is crucial for space-constrained applications.
  • Pin-Compatible Family: This product is part of a pin-compatible family of ADCs, allowing for easy scalability and design reuse across different performance needs.

Applications

The LTC2239IUH#PBF is versatile and can be used in a multitude of applications, including:

  • Telecommunications
  • Medical Imaging Systems
  • Radar and Satellite Communication Systems
  • Test and Measurement Equipment
  • Industrial Control Systems

With its combination of speed, precision, and low power consumption, the LTC2239IUH#PBF from Analog Devices Inc. is an excellent choice for designers looking to integrate a reliable ADC into their high-performance systems.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.7418 $63.4836
4+ $26.0445 $104.1780
6+ $25.2306 $151.3836
9+ $24.4167 $219.7503
11+ $23.6029 $259.6319
15+ $21.1612 $317.4180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess