EN
  • EN
  • DE

LTC2238CUH#TRPBF

Part No LTC2238CUH#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT PIPELINED 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features 10 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-QFN (5x5)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 32-WFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name LTC2238
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2238CUH#TRPBFDKR, LTC2238CUH#TRPBFTR, LTC2238CUH#TRPBFCT, LTC2238CUH#TRPBF-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924343-LTC2238CUH#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2238CUH#TRPBF CAD Model

Description

Analog Devices Inc. LTC2238CUH#TRPBF Overview

The LTC2238CUH#TRPBF is a high-performance, 10-bit, 65Msps analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-performance analog technology. This ADC is part of a family of converters that provide a balance of speed, resolution, and power consumption, making it an ideal choice for a wide range of applications including communications systems, medical imaging, and industrial data acquisition.

Key Features

  • Resolution and Speed: The LTC2238CUH#TRPBF offers a 10-bit resolution with a sampling rate of up to 65Msps (mega samples per second), ensuring precise digital representation of analog signals and suitability for high-speed signal processing tasks.
  • Low Power Consumption: With a typical power consumption of just 95mW, this ADC is designed for power-sensitive applications, allowing for efficient system design without compromising performance.
  • Flexible Input Range: The device features a 1Vp-p differential input range, which provides designers the flexibility to work with a variety of signal amplitudes.
  • Output Format: It supports CMOS outputs, allowing for easy interfacing with a wide range of digital signal processors (DSPs) and microcontrollers.
  • No Missing Codes: Guaranteed no missing codes over the full operating temperature range ensures reliable performance and consistent data quality.
  • Package and Quality: The LTC2238CUH#TRPBF comes in a QFN-32 (5mm x 5mm) package, which is compact and suitable for space-constrained applications. The product is also available in tape and reel packaging (denoted by the 'TRPBF' suffix), which facilitates automated assembly processes.

Applications

The LTC2238CUH#TRPBF is versatile and can be used in multiple application areas, including:

  • Wireless and Wired Broadband Communications
  • Medical Imaging Systems
  • Industrial Instrumentation
  • High-Speed Data Acquisition Systems
  • Radar and Satellite Communication Systems

This ADC by Analog Devices Inc. represents a blend of cutting-edge technology with practical features, catering to engineers and designers who require high-speed, accurate digital representations of analog signals in their applications.

You May Also Be Interested in

Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.8471 $53.6942
5+ $22.0284 $110.1420
8+ $21.3400 $170.7200
10+ $20.6516 $206.5160
13+ $19.9632 $259.5216
17+ $17.8981 $304.2677
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess