EN
  • EN
  • DE

LTC2205IUK-14#PBF

Part No LTC2205IUK-14#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Single ADC Pipelined 65Msps 14-bit Parallel 48-Pin QFN EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Integral Nonlinearity (INL) 1.5 LSB
Interface Parallel
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 776 mW
Min Operating Temperature -40 °C
Mount Surface Mount
Nominal Supply Current 181 mA
Number of Bits 14
Number of Converters 1
Number of Elements 1
Number of Pins 48
Operating Supply Voltage 3.3 V
Polarity Bipolar
Power Dissipation 700 mW
Resolution 1.75 B
RoHS Compliant
Sampling Rate 65 Msps
Supply Type Single
Win Source Part Number 1029616-LTC2205IUK-14#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2205IUK-14#PBF CAD Model

Description

LTC2205IUK-14#PBF Product Image

The LTC2205IUK-14#PBF is a high-performance, 14-bit, 125Msps analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This ADC is part of the LTC2205 family and is ideal for demanding applications that require high data acquisition speeds and superior accuracy.

Featuring a sampling rate of 125Msps, the LTC2205IUK-14#PBF offers a flexible input range and a high-speed serial interface. The device has an integrated differential sample-and-hold circuit that ensures excellent static performance and reduces the complexity of external signal conditioning. This ADC operates over an industrial temperature range, making it suitable for a variety of applications in harsh environments.

The LTC2205IUK-14#PBF is optimized for applications such as medical imaging, communications systems, digital data acquisition, and instrumentation. Its high-speed performance and low noise characteristics make it an excellent choice for precision measurements and high-resolution imaging tasks.

Key features of the LTC2205IUK-14#PBF include:

  • 14-bit resolution at 125Msps sampling rate
  • SNR (Signal-to-Noise Ratio) of 73.1dB and SFDR (Spurious-Free Dynamic Range) of 88dB at baseband
  • Low power consumption with a 1.8V supply voltage
  • Differential inputs with a wide input bandwidth
  • Programmable input ranges: 1Vp-p to 2Vp-p
  • Shutdown and Nap modes to reduce power when not in use
  • Digital output randomizer and data output multiplexer
  • 64-lead (9mm × 9mm) QFN package

The LTC2205IUK-14#PBF is available in a compact QFN package and is designed to meet the rigorous demands of high-speed data conversion. Analog Devices Inc. ensures that this ADC delivers not only high-speed performance but also reliability and precision that engineers and designers require for their advanced electronic systems.

You May Also Be Interested in

Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.2106 $84.2106
2+ $81.5790 $163.1580
3+ $78.9474 $236.8422
4+ $76.3158 $305.2632
5+ $68.4211 $342.1055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess