EN
  • EN
  • DE

LTC2194IUKG#PBF

Part No LTC2194IUKG#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 16-bit, 105Msps, 1.8V Low-Power Dual ADC, Serial LVDS Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Height 800 µm
Integral Nonlinearity (INL) 7.5 LSB
Interface LVDS, SPI
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 85 °C
Max Power Dissipation 457 mW
Max Supply Voltage 1.9 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.7 V
Mount Surface Mount
Nominal Supply Current 185 mA
Number of Bits 16
Number of Channels 2
Number of Converters 2
Number of Elements 2
Number of Pins 52
Operating Supply Voltage 1.8 V
Polarity Bipolar
Power Dissipation 457 mW
REACH SVHC No SVHC
Resolution 2 B
RoHS Compliant
Sampling Rate 105 Msps
Supply Type Analog, Digital
Win Source Part Number 1072097-LTC2194IUKG#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2194IUKG#PBF CAD Model

Description

Product Overview: LTC2194IUKG#PBF

The LTC2194IUKG#PBF is a high-performance, 16-bit Analog-to-Digital Converter (ADC) from Analog Devices Inc., designed to meet the rigorous demands of signal processing applications such as medical imaging, communications, and industrial instrumentation. This ADC is capable of sample rates up to 130Msps, providing excellent dynamic performance and allowing for accurate digitization of high-frequency signals.

Key Features:

  • Resolution: 16-bit resolution ensures fine detail in the digital representation of analog signals, making it ideal for precision applications.
  • Sample Rate: Fast sampling rate of up to 130Msps enables the capture of rapidly changing signals without losing fidelity.
  • Input Range: The device offers a flexible input range, which can be adjusted to accommodate various signal amplitudes.
  • Low Power Consumption: The LTC2194IUKG#PBF is designed for power efficiency, which is crucial for portable and battery-powered devices.
  • Output Format: It supports CMOS or LVDS outputs, providing versatility in interfacing with a wide range of digital systems.
  • Integrated Features: The device includes features like a digital output randomizer and a digital filter to reduce noise and improve signal quality.
  • Temperature Range: The industrial temperature grade (-40°C to +85°C) ensures reliable performance in harsh environmental conditions.

Applications:

  • Medical Imaging Systems
  • Communications Infrastructure
  • Industrial Instrumentation
  • Radar and Satellite Systems
  • Test and Measurement Equipment

The LTC2194IUKG#PBF is housed in a compact QFN package, making it suitable for space-constrained applications. Its robust design and high-speed capabilities make it an excellent choice for engineers looking for a reliable ADC that can deliver precise and rapid conversions. With its advanced features and high level of integration, the LTC2194IUKG#PBF from Analog Devices Inc. represents a state-of-the-art solution for a variety of complex and demanding applications.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess