EN
  • EN
  • DE

LTC2170IUKG-12#PBF

Part No LTC2170IUKG-12#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 4-Channel Quad ADC 25Msps 12-bit Parallel/Serial (SPI)/LVDS 52-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Differential Nonlinearity 0.1 LSB
Integral Nonlinearity (INL) 1 LSB
Interface LVDS, SPI, Serial
Maximum Operating Temperature 85 °C
Max Power Dissipation 238 mW
Max Supply Voltage 1.9 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.7 V
Mount Surface Mount
Nominal Supply Current 74 mA
Number of Bits 12
Number of Converters 4
Number of Elements 4
Number of Pins 52
Operating Supply Voltage 1.8 V
Polarity Bipolar
Power Dissipation 238 mW
REACH SVHC No SVHC
Resolution 1.5 B
RoHS Compliant
Sampling Rate 25 Msps
Schedule B 8542390000, 8542390000
Supply Type Analog, Digital
Win Source Part Number 1031706-LTC2170IUKG-12#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2170IUKG-12#PBF CAD Model

Description

Analog Devices Inc. LTC2170IUKG-12#PBF Product Overview

The LTC2170IUKG-12#PBF is a high-performance, 12-bit, 105Msps analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver exceptional accuracy and speed for demanding applications. This ADC is part of the LTC217x family, which is renowned for its advanced features and robust performance in challenging environments.

Key Features

  • Resolution and Speed: The LTC2170IUKG-12#PBF boasts a 12-bit resolution with a sampling rate of up to 105Msps, ensuring precise digital representation of analog signals for high-speed data acquisition and signal processing.
  • Low Power Consumption: This ADC is optimized for low power operation, consuming just 149mW at 105Msps, which helps to minimize power usage in portable and energy-sensitive applications.
  • Flexible Interface: The product features a customizable digital output interface that can be configured in 1-, 2-, or 4-lane LVDS modes, providing designers with versatility in system design and integration.
  • Pin-Compatible Family: The LTC2170IUKG-12#PBF is part of a pin-compatible family of ADCs, offering an easy upgrade path for systems requiring different resolutions or speeds without significant redesign.
  • Robust Operation: This ADC is designed to operate reliably in industrial temperature ranges from -40°C to +85°C, making it suitable for harsh environments.

Applications

The LTC2170IUKG-12#PBF is ideal for a wide range of applications, including:

  • Medical Imaging Systems
  • Communications Infrastructure
  • Radar and Satellite Antenna Arrays
  • Digital Oscilloscopes
  • Test and Measurement Equipment

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products, and the LTC2170IUKG-12#PBF is no exception. It is manufactured with strict quality control processes and is designed to meet the stringent requirements of industrial and high-reliability applications.

Conclusion

The LTC2170IUKG-12#PBF from Analog Devices Inc. represents a blend of performance, power efficiency, and flexibility, making it a top choice for engineers and designers looking to incorporate a reliable ADC into their high-speed signal processing and data acquisition systems.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $129.8508 $129.8508
2+ $125.5224 $251.0448
3+ $112.5374 $337.6122
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess