EN
  • EN
  • DE

LTC2163IUK#PBF

Part No LTC2163IUK#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Single ADC 80Msps 16-bit Parallel/Serial (SPI)/LVDS 48-Pin QFN EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Height 800 µm
Integral Nonlinearity (INL) 6 LSB
Interface Parallel
Lead Free Yes
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 85 °C
Max Power Dissipation 213 mW
Max Supply Voltage 1.9 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.7 V
Mount Surface Mount
Number of Bits 16
Number of Channels 1
Number of Converters 1
Number of Elements 1
Number of Pins 48
Operating Supply Voltage 1.8 V
Polarity Bipolar
Power Dissipation 213 mW
Resolution 2 B
RoHS Compliant
Sampling Rate 80 Msps
Schedule B 8542390000, 8542390000
Supply Type Analog, Digital
Win Source Part Number 1072092-LTC2163IUK#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2163IUK#PBF CAD Model

Description

Analog Devices Inc. LTC2163IUK#PBF Product Overview

The LTC2163IUK#PBF from Analog Devices Inc. is a high-performance, 16-bit, 250Msps analog-to-digital converter (ADC) that has been designed to deliver exceptional accuracy and speed for demanding applications. This product is part of a family of pin-compatible ADCs with different resolution and speed options, providing designers with flexibility to choose the perfect ADC for their specific needs.

This ADC features a versatile differential sample-and-hold input stage, which ensures that signals are captured with high precision and minimal distortion. The LTC2163IUK#PBF operates with a single 1.8V supply, reducing power consumption and making it suitable for power-sensitive applications. Additionally, it includes an over-range indicator that simplifies the task of dynamic range optimization.

The device employs a digital output randomizer that reduces the digital output correlation, thus minimizing digital feedback to the analog input. This feature is particularly useful in reducing the potential for digital crosstalk in high-density designs where multiple ADCs are used in close proximity.

With an impressive signal-to-noise ratio (SNR) and low power dissipation, the LTC2163IUK#PBF is ideal for a wide range of applications including medical imaging, communications systems, digital data acquisition, and instrumentation. Its robust design ensures reliable performance even in the most challenging industrial environments, as indicated by its 'I' grade designation, which specifies an operational temperature range of -40°C to +85°C.

For ease of integration, the LTC2163IUK#PBF comes in a compact 7mm x 7mm QFN package. This compact form factor, combined with its advanced features, makes it an excellent choice for designers looking to maximize performance while conserving board space.

In summary, the LTC2163IUK#PBF from Analog Devices Inc. is a state-of-the-art ADC that offers a perfect blend of speed, precision, and power efficiency, making it a top choice for applications where accuracy and performance are critical.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess