EN
  • EN
  • DE

LTC2161IUK#TRPBF

Part No LTC2161IUK#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT PIPELINED 48QFN / 16 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-QFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Number of Bits 16
Sampling Rate (Per Second) 40M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 1.9V
Features -
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Mounting Type Surface Mount
Base Product Number LTC2161
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991C4
HTSUS 8542.39.0001
Win Source Part Number 1357033-LTC2161IUK#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2161IUK#TRPBF CAD Model

Description

Analog Devices Inc. LTC2161IUK#TRPBF Overview

The LTC2161IUK#TRPBF is a high-performance, 16-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver precision and speed for a wide range of applications. This product is part of the LTC2161 series, which is known for its exceptional signal integrity and ease of use. With its advanced design and cutting-edge technology, the LTC2161IUK#TRPBF is an ideal choice for professionals in the fields of communications, instrumentation, and medical equipment where accurate data conversion is critical.

Key Features

  • Resolution: 16-bit performance ensures high precision in signal conversion, making it suitable for demanding applications where detail and accuracy are paramount.
  • Sampling Rate: The device is capable of high-speed operation, offering a sampling rate that enables the capture of fast-changing signals without losing fidelity.
  • Power Efficiency: Designed with power efficiency in mind, the LTC2161IUK#TRPBF consumes minimal power, which is essential for portable and battery-powered devices.
  • Temperature Range: This converter operates reliably over an industrial temperature range, making it versatile for use in various environmental conditions.
  • Packaging: The device comes in a compact QFN package, which is suitable for space-constrained applications.

Applications

The LTC2161IUK#TRPBF is engineered to meet the stringent requirements of multiple applications, including:

  • Telecommunications infrastructure
  • Medical imaging systems
  • Professional audio equipment
  • Test and measurement instruments
  • High-end industrial control systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LTC2161IUK#TRPBF is no exception. It is manufactured with strict quality control processes, ensuring high reliability and performance consistency. The device is also available in tape and reel packaging (denoted by the TRPBF suffix), which facilitates efficient assembly during the manufacturing process.

In conclusion, the LTC2161IUK#TRPBF from Analog Devices Inc. represents a blend of precision, speed, and reliability, making it a top-tier choice for professionals who require the best in digital-to-analog conversion technology.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess