EN
  • EN
  • DE

LTC2144IUP-12#PBF

Part No LTC2144IUP-12#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Dual Channel Dual ADC 105Msps 12-bit Parallel/Serial (SPI)/LVDS 64-Pin QFN EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Height 800 µm
Integral Nonlinearity (INL) 0.9 LSB
Interface Parallel, SPI
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 85 °C
Max Power Dissipation 292 mW
Max Supply Voltage 1.9 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.7 V
Mount Surface Mount
Number of Bits 12
Number of Channels 2
Number of Converters 2
Number of Elements 2
Number of Pins 64
Operating Supply Voltage 1.8 V
Power Dissipation 292 mW
Resolution 1.5 B
RoHS Compliant
Sampling Rate 105 Msps
Schedule B 8542390000
Supply Type Analog, Digital
Win Source Part Number 1026927-LTC2144IUP-12#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2144IUP-12#PBF CAD Model

Description

Product Overview: LTC2144IUP-12#PBF

The LTC2144IUP-12#PBF is a state-of-the-art dual-channel, 12-bit Analog-to-Digital Converter (ADC) from Analog Devices Inc., designed to deliver exceptional performance with high precision and speed. This ADC is part of the LTC2144 series, which is known for its innovative design that caters to the demanding requirements of advanced digital signal processing (DSP) systems.

Key Features

  • Resolution: 12-bit ADC offering fine quantization for precise signal representation.
  • Sampling Rate: Capable of sampling rates up to 125Msps, making it suitable for high-speed applications.
  • Dual Channel: Features two ADCs in one package, allowing for simultaneous sampling of two different signals.
  • Low Power Consumption: Optimized for efficient power usage, which is critical for portable and battery-powered devices.
  • Serial LVDS Outputs: Incorporates Low-Voltage Differential Signaling (LVDS) outputs for reduced noise and improved signal integrity.
  • Wide Input Bandwidth: Supports a broad range of input frequencies, making it versatile for various signal types.
  • Easy Integration: Comes in a compact 64-lead QFN package for straightforward integration into system designs.

Applications

The LTC2144IUP-12#PBF is ideal for a wide array of applications that require high-speed data acquisition, such as:

  • Medical Imaging Systems
  • Communications Infrastructure
  • Radar and Satellite Systems
  • Industrial Instrumentation
  • Data Acquisition Systems

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability. The LTC2144IUP-12#PBF is built to meet stringent standards, ensuring dependable performance even in harsh industrial environments. Its industrial temperature range and robust packaging further attest to its reliability for critical applications.

Whether you're developing a sophisticated medical device or a high-speed communication system, the LTC2144IUP-12#PBF from Analog Devices Inc. offers the precision and speed you need to achieve exceptional performance.

You May Also Be Interested in

Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess