EN
  • EN
  • DE

LTC2123IUK#PBF

Part No LTC2123IUK#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 2-Channel Dual ADC Pipelined 250Msps 14-bit JESD204B Automotive 48-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package QFN
Interface SPI
Max Operating Temperature 85 °C
Max Supply Voltage 1.9 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.7 V
Number of A/D Converters 2
Number of Bits 14
Number of Inputs 2
Number of Pins 48
Packaging Cut Tape
REACH SVHC No SVHC
Resolution 1.75 B
RoHS Compliant
Sampling Rate 250 Msps
Schedule B 8542390000, 8542390000
Win Source Part Number 1208164-LTC2123IUK#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2123IUK#PBF CAD Model

Description

The LTC2123IUK#PBF is a high-performance, dual 14-bit analog-to-digital converter (ADC) from Analog Devices Inc. This state-of-the-art component is designed to cater to the demanding needs of communication systems, medical equipment, and industrial applications where precision and speed are paramount.

Key Features

  • High-Speed Performance: With a sampling rate of up to 250Msps, the LTC2123IUK#PBF provides the rapid data acquisition necessary for high-bandwidth applications.
  • Dual ADC Channels: The dual 14-bit ADCs allow for simultaneous sampling, which is ideal for complex signal processing tasks.
  • Digital Signal Processing (DSP) Capabilities: Integrated DSP features such as digital downconversion and decimation filters enhance the performance in communication systems.
  • Low Power Consumption: Optimized for power efficiency, this ADC operates with a low power dissipation, making it suitable for power-sensitive applications.
  • Wide Input Bandwidth: The LTC2123IUK#PBF features a wide input bandwidth that supports a variety of signal frequencies, providing flexibility in system design.
  • Robust Packaging: Housed in a compact (7mm x 7mm) QFN package, this product is engineered for space-constrained applications while ensuring reliable performance.

Applications

The versatility of the LTC2123IUK#PBF makes it an excellent choice for a range of applications, including:

  • Wireless and Wired Broadband Communication
  • Medical Imaging Systems
  • Instrumentation and Test Equipment
  • Radar and Satellite Communication Systems
  • Data Acquisition Systems

Quality and Reliability

Analog Devices Inc. is renowned for their commitment to quality, and the LTC2123IUK#PBF is no exception. It is designed to meet rigorous industrial standards, ensuring high reliability and performance under extreme conditions. This product is available in an industrial temperature range, making it suitable for operation in diverse environments.

Ordering Information

The LTC2123IUK#PBF is available for order from Analog Devices Inc. and its authorized distributors. For detailed specifications, technical documentation, and support resources, please visit the Analog Devices website or contact their sales and support team.

You May Also Be Interested in

Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess