EN
  • EN
  • DE

LTC2063ISC6#TRMPBF

Part No LTC2063ISC6#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 1CIRC SC70-6 / Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.0035V/µs
Gain Bandwidth Product 20 kHz
Current - Input Bias 3 pA
Voltage - Input Offset 1 µV
Current - Supply 1.4µA
Voltage - Supply Span (Min) 1.7 V
Voltage - Supply Span (Max) 5.25 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Base Product Number LTC2063
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names LTC2063ISC6#TRMPBFCT,505-LTC2063ISC6#TRMPBFCT,LTC2063ISC6#TRMPBFCT-ND,LTC2063ISC6#TRMPBFTR,505-LTC2063ISC6#TRMPBFDKR,LTC2063ISC6#TRMPBFDKR-ND,LTC2063ISC6#TRMPBFTR-ND,-2735-LTC2063ISC6#TRMPBFCT,-2735-LTC2063ISC6#TRMPBFDKR,LTC2063ISC6#TRMPBFDKR,505-LTC2063ISC6#TRMPBFTR
Standard Package 500
Win Source Part Number 1147559-LTC2063ISC6#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2063ISC6#TRMPBF CAD Model

Description

Product Overview: LTC2063ISC6#TRMPBF

The LTC2063ISC6#TRMPBF from Analog Devices Inc. is a high-performance, ultra-low power, zero-drift operational amplifier (op-amp) that comes in a compact SC-70 package. This precision amplifier is designed for applications where power efficiency and accuracy are critical, making it an ideal choice for portable and battery-powered instruments, sensor signal conditioning, and energy-harvesting applications.

Key Features

  • Ultra-Low Power Consumption: The LTC2063ISC6#TRMPBF consumes only 1.4μA of supply current per amplifier, which helps to extend battery life in portable devices.
  • Zero-Drift Architecture: With its zero-drift topology, the amplifier offers a very low input offset voltage and offset drift, ensuring high accuracy and stability over time and temperature variations.
  • Precision Performance: The device boasts a maximum input offset voltage of 5μV and a maximum input offset drift of 0.02μV/°C, providing reliable and consistent performance.
  • Wide Supply Range: The LTC2063ISC6#TRMPBF operates from a supply voltage range of 1.7V to 5.25V, accommodating a variety of power sources.
  • Compact Packaging: Housed in a small 6-lead SC-70 package, the product is suitable for space-constrained applications.
  • Extended Temperature Range: The device is specified for operation from –40°C to 125°C, suitable for industrial and automotive environments.

Applications

The LTC2063ISC6#TRMPBF is versatile and can be used in a wide array of applications, including:

  • Portable Medical Devices
  • Gas and Environmental Sensors
  • Temperature Measurement Systems
  • Low Power Transmitters
  • Battery-Operated Devices
  • Energy Harvesting Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The LTC2063ISC6#TRMPBF is manufactured to the highest standards to ensure it meets the rigorous demands of industrial and automotive applications. With its robust design and long-term stability, this op-amp is a reliable choice for designers looking to enhance the performance of their systems with minimal power draw.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8586 $68.5758
7+ $18.7560 $131.2920
10+ $18.1705 $181.7050
14+ $17.5837 $246.1718
17+ $16.9981 $288.9677
23+ $15.2391 $350.4993
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,020 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess