EN
  • EN
  • DE

LTC2057HMS#PBF

Part No LTC2057HMS#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 1CIRC 10MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tube
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.45V/µs
Gain Bandwidth Product 1.5 MHz
Current - Input Bias 30 pA
Voltage - Input Offset 0.5 µV
Current - Supply 900µA
Voltage - Supply Span (Min) 4.75 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number LTC2057
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names -2735-LTC2057HMS#PBF
Standard Package 50
Win Source Part Number 1072081-LTC2057HMS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2057HMS#PBF CAD Model

Description

Product Overview: LTC2057HMS#PBF

The LTC2057HMS#PBF is a high-performance, zero-drift operational amplifier (op-amp) from Analog Devices Inc., designed to offer cutting-edge precision and stability for a wide range of applications. This op-amp is part of the LTC2057 series, which is renowned for its low offset voltage, low offset drift, and low noise, making it an ideal choice for high-resolution measurements and critical signal conditioning tasks.

Key Features

  • Zero-Drift Architecture: Ensures continuous self-calibration, which minimizes the DC offset over time and temperature. This feature is particularly important in applications requiring high stability and accuracy.
  • Low Offset Voltage: The LTC2057HMS#PBF boasts an ultra-low input offset voltage, which greatly reduces the error in signal processing applications, enhancing the overall system performance.
  • Low Noise: With its low noise density, this op-amp is perfect for sensitive applications like medical instrumentation and precision data acquisition systems where maintaining signal integrity is crucial.
  • High Gain Bandwidth Product: The device offers a wide frequency response, making it suitable for a variety of high-speed filtering and amplification tasks.
  • Electromagnetic Interference (EMI) Rejection: The LTC2057HMS#PBF is designed with an internal filter to reduce the effects of EMI, ensuring reliable performance in environments with high electromagnetic disturbances.
  • Rail-to-Rail Output: The op-amp can swing its output voltage close to the supply rails, maximizing the dynamic range in single or split supply operations.

Applications

The LTC2057HMS#PBF is versatile and can be used in various applications, including:

  • Precision instrumentation
  • Temperature measurements
  • Strain gauge amplifiers
  • Medical devices
  • Industrial process controls
  • Analog-to-digital converter (ADC) buffer

Package and Quality

The product comes in a compact MSOP-10 package, which is suitable for space-constrained applications. The LTC2057HMS#PBF is also RoHS compliant and adheres to the high-quality standards set by Analog Devices Inc., ensuring reliability and performance consistency for demanding industrial and commercial environments.

With its exceptional precision and stability, the LTC2057HMS#PBF from Analog Devices Inc. is an excellent choice for designers looking to enhance the accuracy and longevity of their electronic systems.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8944 $53.3664
14+ $7.2980 $102.1720
22+ $7.0699 $155.5378
30+ $6.8418 $205.2540
38+ $6.6138 $251.3244
51+ $5.9296 $302.4096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess