EN
  • EN
  • DE

LTC1967IMS8#PBF

Part No LTC1967IMS8#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description RMS to DC Converter, 0.1 %, 40 kHz, -40 C, 85 C, MSOP, 8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 0.3 %
Bandwidth 40 kHz
Mounting SMD (SMT)
Case / Package MSOP
Height 860 µm
Lead Free Yes
Length 3 mm
Max Input Voltage 5.5 V
Maximum Operating Temperature 85 °C
Max Output Current 10 mA
Max Output Voltage 5.5 V
Min Input Voltage 4.5 V
Min Operating Temperature -40 °C
Min Output Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 320 µA
Number of Pins 8
Operating Supply Current 320 µA
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Width 3 mm
Win Source Part Number 1072071-LTC1967IMS8#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1967IMS8#PBF CAD Model

Description

Analog Devices Inc.'s LTC1967IMS8#PBF Precision RMS-to-DC Converter

The LTC1967IMS8#PBF is a cutting-edge precision RMS-to-DC converter from the renowned manufacturer Analog Devices Inc. This component is designed to deliver highly accurate and reliable conversion of complex AC input signals to their corresponding DC values, making it an invaluable part of many electronic systems that require precise signal processing.

Encased in an MSOP-8 package, the LTC1967IMS8#PBF offers a compact solution for space-constrained applications. It operates over a wide supply voltage range, making it versatile for various operational scenarios. The device is characterized by its exceptional accuracy, with a low error rate that ensures the integrity of the signal conversion process is maintained.

The RMS-to-DC converter is capable of handling input signals from low frequencies up to the MHz range, which includes burst or variable frequency waveforms, without the need for additional filtering. This wide bandwidth makes it suitable for a diverse set of applications, including but not limited to industrial instrumentation, power management systems, and communication infrastructure.

One of the key features of the LTC1967IMS8#PBF is its ease of use. It requires no external calibration or trimming, which simplifies the design process and accelerates time-to-market for products that incorporate it. Furthermore, the device's linearity allows for the accurate measurement of both simple and complex waveforms, including sine, square, triangular, and arbitrary shapes.

In terms of protection, the LTC1967IMS8#PBF is robust and reliable. It includes features that safeguard the device and the overall system against over-voltage conditions. This ensures long-term stability and performance, even in harsh operating environments.

Overall, the LTC1967IMS8#PBF from Analog Devices Inc. is an optimal choice for designers and engineers looking for a high-performance RMS-to-DC conversion solution. Its precision, wide bandwidth, and ease of use make it a go-to component for applications that demand the highest level of signal accuracy and quality.

You May Also Be Interested in

Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6681 $62.6724
8+ $12.8558 $102.8464
13+ $12.4541 $161.9033
17+ $12.0524 $204.8908
22+ $11.6506 $256.3132
29+ $10.4454 $302.9166
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,530 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess