EN
  • EN
  • DE

SMX3000XLRT2UA

Part No SMX3000XLRT2UA
Manufacturer Tripp Lite
Catalog Unclassified
Description UPS INTL SMART RACKMOUNT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Line Protection, Distribution, Backups - Uninterruptible Power Supply (UPS) Systems
Mfr Tripp Lite
Series SmartPro
Package Bulk
Product Status Active
Type Line Interactive (Input Regulation)
Voltage - Input 230VAC
Applications General Purpose, Industrial Control
Form Rackmount
Power - Rated 3kVA / 2700W
AC Outlets 9
Backup Time - Max Load 3.9 minutes
Media Lines Protected RS-232
Voltage - Output 230V
Input Connector IEC 320-C20
Output Connector IEC 320-C13
Size / Dimension 19.500" L x 17.500" W (495.30mm x 444.50mm)
Height 3.504" (89.00mm)
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.7018
Win Source Part Number 1132904-SMX3000XLRT2UA
Ultra Librarian 3D Model Ultra Librarian SMX3000XLRT2UA CAD Model

Description

The Tripp Lite 1132904-SMX3000XLRT2UA is an uninterruptible power supply (UPS) system from the SmartPro series.

  • Product: 1132904-SMX3000XLRT2UA
  • Manufacturer: Tripp Lite
  • Series: SmartPro
  • Type: Uninterruptible Power Supply (UPS)
  • Technology: Line Interactive with Input Regulation
  • Power Rating: 3kVA / 2700W
  • Voltage Output: 230V
  • Voltage Input: 230VAC
  • Form Factor: Rackmount
  • AC Outlets: 9
  • Application: General Purpose and Industrial Control
  • Backup Time: Up to 3.9 minutes
  • Media Line Protection: RS-232

You May Also Be Interested in

Others
Lowest to $0.4805
Others
Need more? Email Us
Others
Lowest to $29.3578
Others
Need more? Email Us
Others
Lowest to $2.6126
Others
Lowest to $0.0099
Others
Need more? Email Us
Others
Lowest to $0.5454
Others
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess