EN
  • EN
  • DE

LTC1966IMS8#TRPBF

Part No LTC1966IMS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package MSOP
Height 860 µm
Lead Free Yes
Length 3 mm
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Manufacturer Package Identifier MS8-8-05-08-1660
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Nominal Supply Current 155 µA
Number of Channels 1
Number of Converters 1
Number of Pins 8
Operating Supply Current 155 µA
Packaging Tape & Reel (TR)
RoHS Compliant
Win Source Part Number 1072069-LTC1966IMS8#TRPBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1966IMS8#TRPBF CAD Model

Description

Product Overview: LTC1966IMS8#TRPBF by Analog Devices Inc.

The LTC1966IMS8#TRPBF is a precision, micropower, delta-sigma RMS-to-DC converter from the reputable manufacturer Analog Devices Inc. Designed for a wide array of applications, this converter is ideal for industrial, automotive, and communication systems that require accurate RMS calculations of complex waveforms, including AC signals with a DC offset.

Key Features

  • Precision RMS Calculation: The LTC1966IMS8#TRPBF offers true RMS-to-DC conversion, ensuring accurate representation of the effective value of a varying voltage or current. This is crucial for applications where precision is paramount, such as in measurement and instrumentation.
  • Low Power Consumption: With its micropower design, this device consumes minimal power, making it suitable for battery-powered and portable applications where power efficiency is a necessity.
  • Wide Input Bandwidth: It features a wide bandwidth that can handle signals up to 1kHz, allowing it to be used with a variety of signal frequencies without compromising accuracy.
  • Single Supply Operation: The LTC1966IMS8#TRPBF operates from a single 2.7V to 5.5V supply, simplifying power supply design and ensuring compatibility with a range of systems and applications.
  • Compact Package: Housed in an MSOP-8 package, the product offers a compact footprint that is beneficial for space-constrained applications.

Applications

The versatility of the LTC1966IMS8#TRPBF makes it suitable for a variety of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Battery and power management systems
  • Signal processing
  • Energy management and monitoring

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC1966IMS8#TRPBF is no exception. It is designed to meet high standards, ensuring stable and reliable performance in demanding environments.

In summary, the LTC1966IMS8#TRPBF from Analog Devices Inc. is a high-precision, low-power RMS-to-DC converter that offers accurate RMS calculations for a wide range of applications. Its compact size, single supply operation, and low power consumption make it an excellent choice for designers looking to incorporate precise RMS measurement capabilities into their systems.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Need more? Email Us
Texas Instruments
IC ANLG MON/CTRL 12BIT 64HTQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 48K 42WLCSP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5264 $61.5792
6+ $16.8422 $101.0532
10+ $16.3158 $163.1580
13+ $15.7895 $205.2635
17+ $15.2632 $259.4744
22+ $13.6843 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess