EN
  • EN
  • DE

LTC1856CG#TRPBF

Part No LTC1856CG#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196765-LTC1856CG#TRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Number of Bits 16
Sampling Rate (Per Second) 100k
Input Type Differential, Single Ended
Operating Temperature 0°C ~ 70°C
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Ultra Librarian 3D Model Ultra Librarian LTC1856CG#TRPBF CAD Model

Description

Analog Devices Inc. LTC1856CG#TRPBF

The LTC1856CG#TRPBF is a high-performance, 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to meet the rigorous demands of precision data acquisition systems. This ADC is capable of delivering exceptional accuracy and speed, making it an ideal choice for applications such as medical imaging, industrial control systems, and high-speed instrumentation.

Featuring a 16-bit, 8-channel, successive approximation register (SAR) ADC, the LTC1856CG#TRPBF offers a versatile multiplexed input range, allowing users to connect multiple analog inputs without requiring additional external hardware. This feature significantly simplifies system design and reduces the overall component count, leading to cost savings and a more compact system footprint.

The device operates at a supply voltage ranging from 4.75V to 5.25V, which ensures compatibility with a wide array of power supplies and minimizes power consumption. The LTC1856CG#TRPBF boasts an impressive conversion rate of up to 100ksps (kilo-samples per second), providing the speed necessary for high-throughput systems. Its throughput rate is further enhanced by the inclusion of a Nap and Sleep power-saving feature, which reduces power consumption when the ADC is not in use.

One of the standout features of this ADC is its differential inputs, which enhance noise immunity and allow for accurate measurements in electrically noisy environments. The LTC1856CG#TRPBF also offers a flexible input range, including both unipolar and bipolar options, which can be selected via software configuration. This flexibility makes it well-suited for a variety of input signal types.

For ease of integration into digital systems, the LTC1856CG#TRPBF includes a parallel interface, which is compatible with most microprocessors and digital signal processors. The device is available in a compact 28-lead SSOP package, which is optimized for space-constrained applications.

Overall, the LTC1856CG#TRPBF from Analog Devices Inc. is a robust and versatile ADC solution that combines precision, speed, and flexibility, making it an excellent choice for designers seeking to enhance the performance of their data acquisition systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.1418 $84.4254
6+ $23.0908 $138.5448
8+ $22.3693 $178.9544
11+ $21.6476 $238.1236
14+ $20.9261 $292.9654
19+ $18.7613 $356.4647
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 892 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess