EN
  • EN
  • DE

LTC1798CS8-2.5#TRPBF

Part No LTC1798CS8-2.5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.15% 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Series Voltage Reference IC Fixed 2.5V V ±0.15% 10 mA 8-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name LTC1798
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879141-LTC1798CS8-2.5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1798CS8-2.5#TRPBF CAD Model

Description

LTC1798CS8-2.5#TRPBF: High-Efficiency, Low Power Step-Down Converter

The LTC1798CS8-2.5#TRPBF is a high-performance, low-power step-down converter designed and manufactured by Analog Devices Inc. This versatile component is an ideal choice for a wide range of applications requiring efficient power management, including portable devices, automotive electronics, and industrial systems.

Key Features:

  • Output Voltage: The device provides a fixed output voltage of 2.5V, suitable for logic-level power supplies and other low-voltage applications.
  • High Efficiency: With its advanced design, the LTC1798CS8-2.5#TRPBF achieves high efficiency, which helps to minimize power loss and extend battery life in portable applications.
  • Low Quiescent Current: The low quiescent current draw of this converter makes it an excellent choice for battery-powered devices, as it helps to reduce standby power consumption.
  • Stable with Ceramic Capacitors: The device is stable with ceramic output capacitors, providing a cost-effective solution without compromising performance or reliability.
  • Thermal Protection: Built-in thermal protection ensures that the device operates within safe temperature limits, enhancing its reliability and longevity.
  • Adjustable Soft-Start: The LTC1798CS8-2.5#TRPBF features an adjustable soft-start function that limits inrush current during startup, improving system stability and reducing stress on the power source.

Package and Availability:

The LTC1798CS8-2.5#TRPBF is offered in a compact 8-lead SOIC package, making it suitable for space-constrained applications. The package is designed for surface-mount technology (SMT), allowing for streamlined assembly and integration into various electronic systems. The device is also available in tape and reel packaging, denoted by the 'TRPBF' suffix, which facilitates automated manufacturing processes and high-volume production.

Applications:

Due to its low power consumption and high efficiency, the LTC1798CS8-2.5#TRPBF is an excellent choice for a variety of applications, including:

  • Portable electronics such as smartphones, tablets, and laptops
  • Automotive power systems, including infotainment and navigation
  • Industrial controls and automation equipment
  • Energy-efficient power supplies and DC/DC converters

With its robust feature set and reliable performance, the LTC1798CS8-2.5#TRPBF from Analog Devices Inc. is a versatile power management solution that can meet the needs of today's demanding electronic applications.

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess