EN
  • EN
  • DE

LTC1755EGN#PBF

Part No LTC1755EGN#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 24SSOP / Smart Card Interface 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Applications Smart Card
Voltage - Supply 2.7V ~ 6V
Package / Case 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package 24-SSOP
Mounting Type Surface Mount
Base Product Number LTC1755
Standard Package 55 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 196309-LTC1755EGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1755EGN#PBF CAD Model

Description

The LTC1755EGN#PBF is a high-quality electronic component manufactured by Analog Devices Inc., a company renowned for its innovative and reliable semiconductor products. This particular part is designed to cater to a wide range of applications that require precision and efficiency in their power management systems.

Key Features

  • Manufacturer: Analog Devices Inc.
  • Part Number: LTC1755EGN#PBF
  • Package / Case: SSOP (Shrink Small Outline Package)
  • RoHS: Compliant with RoHS (Restriction of Hazardous Substances) standards, ensuring an environmentally friendly product.
  • Temperature Range: Operates reliably over a wide temperature range, making it suitable for various industrial applications.
  • High Precision: Provides accurate and stable performance, which is critical for sensitive electronic systems.
  • Versatility: Can be used in multiple types of circuits and applications, offering design flexibility to engineers.

Applications

The LTC1755EGN#PBF is versatile and can be integrated into a multitude of electronic systems. It is particularly well-suited for:

  • Power supply regulation
  • Battery-powered equipment
  • Portable devices
  • Data acquisition systems
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products that meet the stringent requirements of the electronics industry. The LTC1755EGN#PBF is no exception, built to offer superior performance and reliability. With its RoHS compliance, it is also a choice that supports sustainability and environmental responsibility.

Technical Support and Availability

Customers choosing the LTC1755EGN#PBF benefit from Analog Devices Inc.'s exceptional technical support and customer service. The company's global distribution network ensures that the product is readily available and can be shipped quickly to meet the demands of fast-paced production schedules.

You May Also Be Interested in

Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5884 $60.7072
19+ $6.2266 $118.3054
29+ $6.0314 $174.9106
40+ $5.8374 $233.4960
52+ $5.6422 $293.3944
69+ $5.0589 $349.0641
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess