EN
  • EN
  • DE

LTC1458IG#PBF

Part No LTC1458IG#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DAC 4-CH 12-bit 28-Pin SSOP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Integral Nonlinearity (INL) 4.5 LSB
Interface Serial
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 5.5 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 12
Number of Channels 4
Number of Converters 4
Number of Pins 28
Operating Supply Voltage 5 V
Output Type Voltage
Radiation Hardening No
Resolution 1.5 B
RoHS Compliant
Schedule B 8542390000, 8542390000
Settling Time 14 µs
Supply Type Single
Win Source Part Number 1071983-LTC1458IG#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1458IG#PBF CAD Model

Description

Analog Devices Inc. presents the LTC1458IG#PBF, a versatile and high-performance quad 12-bit voltage output digital-to-analog converter (DAC) designed to cater to a wide array of applications requiring precise digital control over analog outputs. This product is particularly well-suited for automated test equipment, process control, digital calibration, and other systems requiring high-resolution analog output.

Key Features

  • Resolution: The LTC1458IG#PBF boasts a 12-bit resolution, providing fine granularity and precise control over output voltages.
  • Quad DAC Channels: With four independent DAC channels, users can control multiple analog outputs simultaneously, making it ideal for complex systems that require multi-channel output capabilities.
  • Output Range: The device offers a flexible output range, which can be programmed to either unipolar or bipolar modes, accommodating a variety of signal requirements.
  • Serial Interface: The LTC1458IG#PBF is equipped with a serial interface, enabling easy integration with microprocessors or digital systems and reducing the need for extensive wiring.
  • Power Supply: It operates on a single 5V power supply, simplifying power management in embedded systems.
  • Package: The product is available in a 20-lead SSOP package, which is conducive to space-constrained applications while providing adequate thermal performance.

Applications

The LTC1458IG#PBF is adept at serving a diverse range of applications. Its precision and programmability make it an excellent choice for:

  • Automated Test Equipment (ATE)
  • Process and Motor Control Systems
  • Data Acquisition Systems
  • Industrial Automation
  • Programmable Logic Controllers (PLCs)

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC1458IG#PBF is no exception. The product is designed for reliability and robust performance in industrial environments. Its industrial-grade temperature range ensures operation under extreme conditions, and with the PBF (lead-free) designation, it meets modern environmental standards for electronic components.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.4351 $59.4351
3+ $48.7676 $146.3028
4+ $47.2430 $188.9720
6+ $45.7195 $274.3170
7+ $44.1949 $309.3643
9+ $39.6234 $356.6106
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess