EN
  • EN
  • DE

PCT25VF020B-80-4C-SAE-T

Part No PCT25VF020B-80-4C-SAE-T
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 271171-PCT25VF020B-80-4C-SAE-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCT25VF020B-80-4C-SAE-T CAD Model

Description

Product Overview: PCT25VF020B-80-4C-SAE-T from Microchip Technology

The PCT25VF020B-80-4C-SAE-T is a cutting-edge Serial Peripheral Interface (SPI) flash memory device engineered by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This memory device is designed to deliver high-speed data storage and retrieval operations, making it an ideal component for a wide range of applications such as mobile devices, networking hardware, and embedded systems.

With a storage capacity of 2 Megabits, the PCT25VF020B-80-4C-SAE-T provides ample space for firmware storage, configuration parameters, or any data that requires fast and reliable non-volatile memory. It operates at a clock frequency of up to 80 MHz, offering swift read and write capabilities to keep pace with demanding performance requirements.

This SPI flash memory comes in a compact 8-pin SOIC (Small Outline Integrated Circuit) package, which allows for easy integration into space-constrained designs. The package type is denoted by the suffix "-SAE-T," indicating that it is tape and reel packaged, which is suitable for automated assembly processes.

The PCT25VF020B-80-4C-SAE-T supports the standard Serial Peripheral Interface (SPI) protocol, ensuring compatibility with a broad range of microcontrollers and processors. It also features a flexible sector architecture with uniform 4 KByte sectors, allowing for efficient memory management and minimizing data erasure time.

Microchip Technology's commitment to quality and reliability is evident in the PCT25VF020B-80-4C-SAE-T, which is designed to withstand industrial temperature ranges from -40°C to +85°C. This robustness makes it an ideal choice for applications that may be exposed to harsh environmental conditions.

In conclusion, the PCT25VF020B-80-4C-SAE-T from Microchip Technology is a high-performance, reliable SPI flash memory device that offers a perfect blend of speed, capacity, and durability for sophisticated electronic designs. Its advanced features and robust packaging make it a top choice for designers seeking a memory solution that can meet the rigorous demands of today's technology.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,925 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess