EN
  • EN
  • DE

LTC1286IS8#TRPBF

Part No LTC1286IS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name LTC1286
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844776-LTC1286IS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1286IS8#TRPBF CAD Model

Description

Product Overview: LTC1286IS8#TRPBF by Analog Devices Inc.

The LTC1286IS8#TRPBF is a high-performance, single-channel 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver precision and ease of integration in a variety of applications. Packaged in a compact SO-8 form factor, this ADC is suitable for space-constrained designs without compromising on functionality.

Key Features:

  • Resolution: The LTC1286IS8#TRPBF offers a 12-bit resolution, ensuring accurate and high-quality digital representations of the analog input signals.
  • Sampling Rate: It provides a sampling rate that is suitable for many medium-speed applications, striking a balance between speed and power consumption.
  • Interface: The device features a simple serial interface which makes it easy to connect to microcontrollers and digital signal processors with minimal wiring.
  • Power Efficiency: Designed with power efficiency in mind, it operates with a low supply current, making it an ideal choice for battery-operated and power-sensitive systems.
  • Temperature Range: The LTC1286IS8#TRPBF is built to perform over an industrial temperature range, ensuring reliable operation in harsh conditions.
  • Package: Housed in an 8-lead SOIC package, it offers a compact footprint that is valuable in designs where board space is at a premium.

Applications:

With its precision and compact size, the LTC1286IS8#TRPBF is well-suited for a wide array of applications including:

  • Data Acquisition Systems
  • Battery-Powered Equipment
  • Handheld Instruments
  • Process Control
  • Medical Devices
  • Industrial Automation

Reliability and Quality:

As a product of Analog Devices Inc., the LTC1286IS8#TRPBF is engineered to meet the highest standards of quality and reliability. Customers can trust in the Analog Devices brand to deliver consistent performance and durability for their critical applications.

Overall, the LTC1286IS8#TRPBF ADC offers a robust feature set for designers looking for a reliable and precise data conversion solution that integrates seamlessly into a variety of electronic systems.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8182 $54.5456
18+ $5.5944 $100.6992
28+ $5.4196 $151.7488
39+ $5.2448 $204.5472
50+ $5.0700 $253.5000
66+ $4.5455 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess