EN
  • EN
  • DE

LTC1197LIS8#TRPBF

Part No LTC1197LIS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT SAR 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features 10 Bit Analog to Digital Converter 1 Input 1 SAR 8-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name LTC1197
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879022-LTC1197LIS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1197LIS8#TRPBF CAD Model

Description

The LTC1197LIS8#TRPBF is a high-performance, single-channel 10-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed for precision applications where space and power efficiency are crucial. With its small footprint and low power consumption, this ADC is ideal for portable and battery-powered systems, as well as for compact industrial, medical, and communication devices.

Key Features

  • Resolution: 10-bit resolution provides fine detail in analog signal conversion, ensuring accurate digital representation of the input signal.
  • Sampling Rate: Capable of up to 500ksps, the LTC1197LIS8#TRPBF offers a fast sampling rate that is suitable for high-speed signal processing applications.
  • Low Power Consumption: Optimized for power-sensitive applications, this ADC consumes minimal power, which helps extend battery life in portable devices.
  • Single 5V Supply: Operates from a single 5V supply, simplifying power supply design and reducing system complexity.
  • No Pipeline Delay: The ADC features no pipeline delay, also known as latency, which is critical for control loop and real-time applications.
  • Small Package: Housed in an 8-lead narrow SOIC package, the LTC1197LIS8#TRPBF saves valuable board space.
  • Automatic Sleep Mode: Features an automatic sleep mode that significantly reduces power consumption when the ADC is not in use.

Applications

The LTC1197LIS8#TRPBF is versatile and can be used in a variety of applications, including:

  • Portable Instrumentation
  • Battery-Powered Systems
  • Data Acquisition Systems
  • Medical Devices
  • Industrial Process Control
  • Communication Systems

Quality and Reliability

Analog Devices Inc. is known for its dedication to quality and reliability. The LTC1197LIS8#TRPBF is manufactured to the highest standards to ensure consistent performance and durability. Customers can trust this ADC to deliver precise and reliable data conversion in their critical applications.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess