EN
  • EN
  • DE

LTC1153IN8#PBF

Part No LTC1153IN8#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC ELECTRNC CIRCUIT BREAKER 8DIP / Overvoltage Protection, Circuit Breaker PMIC 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Analog Devices Inc.
Package Tube
Applications Overvoltage Protection, Circuit Breaker
Current - Supply 180µA
Voltage - Supply 4.5V ~ 18V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number LTC1153
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 1071943-LTC1153IN8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1153IN8#PBF CAD Model

Description

The LTC1153IN8#PBF, from Analog Devices Inc., represents a high-quality electronic component designed for managing power in a variety of applications. This auto-reset electronic circuit breaker is engineered to provide precise control over the power supply to electronic systems, ensuring protection and reliability. The device operates by monitoring the current and automatically interrupting the output when a preset threshold is exceeded, thereby protecting the system from damage caused by overcurrent conditions.

Key Features

  • Automatic Reset: After a fault condition has cleared, the LTC1153IN8#PBF will automatically reset itself, allowing for continuous operation without the need for manual intervention.
  • Adjustable Current Limit: Users can set the current limit to a desired threshold based on the application's requirements, providing flexibility and precise protection.
  • Low Quiescent Current: The device's design ensures that it consumes minimal power when in operation, making it suitable for power-sensitive applications.
  • Wide Operating Voltage Range: It supports a broad range of supply voltages, accommodating various types of circuits and systems.
  • High-Speed Response: The LTC1153IN8#PBF is capable of responding quickly to overcurrent conditions, limiting the time the system is exposed to potentially damaging currents.
  • Robust Package: Housed in an 8-pin PDIP package, the product is designed to withstand harsh environments and provide reliable performance over time.

Applications

  • Industrial Systems
  • Automotive Electronics
  • Communication Infrastructure
  • Portable and Battery-Powered Devices
  • Computer and Server Systems

The LTC1153IN8#PBF is a testament to Analog Devices Inc.'s commitment to innovation and quality in the field of power management technology. Its integration into a system helps ensure that sensitive electronic components are safeguarded from overcurrent conditions, which can lead to system failure and costly downtime. Whether used in complex industrial machinery or delicate portable devices, this electronic circuit breaker is an essential component for any power management solution.

With its combination of automatic reset, adjustable protection levels, and efficient operation, the LTC1153IN8#PBF is an ideal choice for designers looking to enhance the safety and reliability of their electronic systems.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess