EN
  • EN
  • DE

LT8490IUKJ#PBF

Part No LT8490IUKJ#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description Battery Charger Lead-Acid/Li-Ion 1.3V to 80V 64-Pin QFN EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Height 800 µm
Max Charge Current 10 A
Max Input Voltage 80 V
Max Junction Temperature (Tj) 125 °C
Maximum Operating Temperature 125 °C
Max Supply Voltage 80 V
Min Input Voltage 6 V
Min Operating Temperature -40 °C
Min Supply Voltage 6 V
Nominal Input Voltage 12 V
Number of Pins 58
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 974396-LT8490IUKJ#PBF
Categories PMIC - Battery Management
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT8490IUKJ#PBF CAD Model

Description

Product Overview: LT8490IUKJ#PBF

The LT8490IUKJ#PBF is a cutting-edge power management IC designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This versatile component is specifically engineered for advanced battery charging and power tracking applications, providing a comprehensive solution for energy management.

The LT8490IUKJ#PBF stands out due to its wide input voltage range, making it suitable for a variety of power sources, including solar panels, wind turbines, and traditional AC-DC power supplies. It supports a broad range of battery chemistries, such as lead-acid, Li-Ion, and LiFePO4, ensuring compatibility with numerous applications and devices.

This high-efficiency battery charger utilizes Maximum Power Point Tracking (MPPT) to optimize the transfer of power from the source to the battery. MPPT is particularly beneficial in solar applications where it maximizes the energy harvested from photovoltaic cells regardless of changing light conditions. The LT8490IUKJ#PBF is designed to automatically adjust its charging parameters based on the battery's characteristics and the power source's capabilities, providing a smart and adaptive charging process.

The device features a range of safety protections, including overvoltage, overtemperature, and overcurrent protection, ensuring the longevity of both the power management IC and the battery. Its robust design is encapsulated in a compact package, which allows for efficient use of space in PCB design and simplifies integration into existing systems.

In addition, the LT8490IUKJ#PBF is equipped with a digital interface for system monitoring and control, giving users the ability to fine-tune the charging process for optimal performance. This makes it an ideal choice for sophisticated power management systems in industrial, automotive, and consumer electronics applications.

With its advanced features and reliable performance, the LT8490IUKJ#PBF from Analog Devices Inc. represents a premier solution for designers looking to enhance the efficiency and functionality of their power management systems.

You May Also Be Interested in

Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5040
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
TOP POWER ASIC
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.1046

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1143 $78.2286
4+ $32.0938 $128.3752
5+ $31.0908 $155.4540
7+ $30.0879 $210.6153
9+ $29.0850 $261.7650
12+ $26.0762 $312.9144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,893 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess