EN
  • EN
  • DE

LT8391IUFD#TRPBF

Part No LT8391IUFD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR PWM 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Type DC DC Controller
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 4V
Voltage - Supply (Max) 60V
Voltage - Output 60V
Frequency 150kHz ~ 650kHz
Dimming Analog, PWM
Applications Lighting
Operating Temperature -40°C ~ 125°C (TJ)
Grade Automotive
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5);5;9;7;10;8;3;4;2;1;1662;1528;620;785;2007;475;4991;505;175;974;313;51;598;428;31;5796;600006;2651;5272;600039;600055;1219;448;600047;600010;212;2763;600060;18;2808;2521;1465;1016;413;576;150;278;1589;14;1727;2129;5380;954;568;39;488;10;596;20;1695;1028;2156;846;1261;600057;600;897;425;600016;863;497;5536;1801;296;3175;893;264;4518;3351;742;818;0;20380;68006;68007;30451;110585;10182;102817;44953;19196;111230;39319;76865;33157;20305;24990;21840;21841;81577;23223;40833;24804;26738;99615;111186;40340;56483;52220;63679;54528;20253;6786;12741;125044;125912;125913;23258;20252;46775;87456;87454;87455;87457;35396;48765;12876;114304;114212;114213;114214;114215;33018;34011;19477;74539;58168;302;62;3;2;243;250;1;17;6;0;2;4;7;1;1;307196;337508;337509;337512;365114;389440;391066;1;307193;322154;322194;323617;323620;333199;348549;348557;348560;348561;348562;348563;348564;348565;352486;838458;365114;401284;401285;402075;408309;408358;408383;408386;408387;409614;1;380240;423329;39665;121326;169295;203167;229001;249730;249926;249927;267825;267940;281410;281638;281639;295538;63986;74826;74887;80383;88044;97513;97679;103710;108970;112644;137796;151929;163489;180528;186423;194896;200237;224603;302692;1;231501;39590;12338;28548;236965;36543;38672;120868;45759;48701;53059;55539;54283;57684;56334;714443;56835;59425;61153;61451;168722;126943;126212;128655;130176;132007;460262;130799;133589;133040;755039;134768;136170;135630;137391;137087;202627;202986;170671;171999;171270;171567;174115;804533;176389;177404;178393;178008;179204;228504;228818;205440;206189;206918;208524;821385;208763;208069;210229;209889;210818;249171;232005;233086;233567;235004;267452;252155;251942;253213;253727;253931;281265;268948;269697;270755;271115;271816;272110;295157;282675;283017;284152;284491;285109;285332;305478;296870;297115;297465;297741;297971;298238;298460;74515;65297;65462;65977;65782;66405;66582;80315;76064;87718;81889;92529;97403;103542;108742;112605;143803;144619;149434;155183;159247;161417;184598;194844;197370;274110;287637;287665;291436;291444;299917;299935;69629;77495;78258;84330;140848;140896;1;126943;137391;173068;174115;474205;174378;174850;176389;816964;177404;804534;176937;228504;206189;207565;208524;210229;210818;249171;230908;231255;232005;233086;233176;233179;821384;745815;234542;267452;253213;281265;270755;295157;284491;285109;305478;74515;65977;66199;80315;87718;82469;82881;92529;88648;89177;97403;103542;98863;108742;104436;104845;104997;112605;109853;116509;119717;143803;138999;146516;144619;144884;149434;147235;151898;155183;159247;156105;161417;159852;163471;165862;167574;184598;186410;188819;190510;192015;194844;197370;198796;200212;199100;201582;215305;433362;218067;222331;223457;226124;238738;241717;243956;245120;246133;246991;257642;258399;260651;263098;264606;274110;278186;278851;280199;287637;291436;299917;301928;302678;69629;77483;84330;90718;91429;106024;110739;140848;150744;157291;160684;160817;160818;162883;162939;183260;183435;185560;193216;213650;221502;237347;243359;256165;273330;275295;1;39599;39603;39612;426831;39634;842070;39640;39644;39647;756345;39651;39653;706586;799535;703290;448633;14058;14061;12369;18027;768179;18030;756344;18031;757256;671087;25078;458196;700212;25146;25147;671088;213475;449332;433361;28650;28651;31370;451334;471216;31414;31423;445505;36647;478329;35612;36301;673586;121083;121087;121110;121124;838497;121128;673587;45865;48897;508149;495132;733724;507913;47545;47558;47793;53186;55757;55782;57782;58188;714442;168966
Ultra Librarian 3D Model Ultra Librarian LT8391IUFD#TRPBF CAD Model

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.7612 $72.7612
2+ $59.7015 $119.4030
3+ $57.8359 $173.5077
4+ $55.9702 $223.8808
5+ $54.1045 $270.5225
7+ $48.5075 $339.5525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess