EN
  • EN
  • DE

LT6660KCDC-3.3#TRMPBF

Part No LT6660KCDC-3.3#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description V-Ref Precision 3.3V 20mA 3-Pin DFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN EP
Length 2 mm
Maximum Operating Temperature 70 °C
Max Output Voltage 3.3 V
Min Operating Temperature 0 °C
Min Output Voltage 3.3 V
Mount Surface Mount
Number of Channels 1
Number of Pins 3
Operating Supply Current 220 µA
Output Current 20 mA
Output Type Fixed
Output Voltage 3.3 V
Quiescent Current 180 µA
Radiation Hardening No
Reference Type Series
RoHS Compliant
Schedule B 8542390000
Temperature Coefficient 50 ppm/°C
Tolerance 0.5 %
Win Source Part Number 1028941-LT6660KCDC-3.3#TRMPBF
Categories PMIC - Voltage Reference
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT6660KCDC-3.3#TRMPBF CAD Model

Description

Product Overview: LT6660KCDC-3.3#TRMPBF

The LT6660KCDC-3.3#TRMPBF is a high-performance, low dropout voltage reference from Analog Devices Inc., designed to provide precision voltage regulation. This component is part of the LT6660 series, which is known for its stability and accuracy in a variety of applications, including portable, automotive, and industrial equipment.

Key Features

  • Output Voltage: The device offers a fixed output voltage of 3.3V, suitable for many standard applications that require a regulated voltage supply.
  • Low Dropout: It features a low dropout performance, which means it can maintain accurate output regulation with a minimal difference between the input voltage and the output voltage.
  • Low Noise: With its advanced design, the LT6660KCDC-3.3#TRMPBF provides low output noise, making it ideal for sensitive electronic applications where noise can impact performance.
  • High Accuracy: The voltage reference boasts high accuracy, ensuring reliable and consistent performance in a range of operating conditions.
  • Temperature Stability: It is designed to have excellent temperature stability, which allows it to perform consistently over a wide temperature range.
  • Package: The product is available in a compact, surface-mount package, making it easy to integrate into space-constrained designs.
  • Long-Term Stability: Users can expect long-term stability, which is critical for applications that demand a consistent reference over time.

Applications

  • Portable Electronics
  • Automotive Systems
  • Industrial Equipment
  • Data Conversion
  • Instrumentation
  • Medical Devices

The LT6660KCDC-3.3#TRMPBF is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable components for the electronics industry. Its robust design and precision make it a versatile choice for engineers looking to enhance the performance of their power management systems. Whether you're designing for the latest portable gadget or a critical industrial application, this voltage reference offers the performance and durability needed to meet rigorous standards.

For detailed specifications and application notes, designers should consult the datasheet and technical resources provided by Analog Devices Inc.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2632 $51.3160
12+ $8.4211 $101.0532
19+ $8.1579 $155.0001
26+ $7.8948 $205.2648
33+ $7.6316 $251.8428
44+ $6.8422 $301.0568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess