EN
  • EN
  • DE

LT6660KCDC-2.5#TRMPBF

Part No LT6660KCDC-2.5#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description SC-Refs/Series 2.5V Low Cost uP Prec Series Ref.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN EP
Lead Free Contains Lead
Length 2 mm
Maximum Operating Temperature 70 °C
Max Output Voltage 2.5 V
Min Operating Temperature 0 °C
Min Output Voltage 2.5 V
Mount Surface Mount
Number of Channels 1
Number of Pins 3
Operating Supply Current 175 µA
Output Current 20 mA
Output Type Fixed
Output Voltage 2.5 V
Packaging Cut Tape (CT)
Quiescent Current 145 µA
Radiation Hardening No
Reference Type Series
RoHS Compliant
Schedule B 8542390000, 8542390000
Temperature Coefficient 50 ppm/°C
Tolerance 0.5 %
Win Source Part Number 1007465-LT6660KCDC-2.5#TRMPBF
Categories PMIC - Voltage Reference
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT6660KCDC-2.5#TRMPBF CAD Model

Description

Product Overview

The LT6660KCDC-2.5#TRMPBF is a high-precision, low-power voltage reference from Analog Devices Inc., designed to provide a stable and accurate reference voltage for various applications. This product is part of the LT6660 series, which is known for its compact size and robust performance in demanding environments.

Key Features

  • Stable Reference Voltage: 2.5V output with high accuracy and low drift over temperature, ensuring reliable performance for precision applications.
  • Low Power Consumption: Ideal for battery-powered and portable devices due to its minimal power requirements, helping to extend device runtimes.
  • Wide Operating Temperature Range: Suitable for use in a broad range of environmental conditions, with stable operation guaranteed from -40°C to 125°C.
  • Small Package Size: The device comes in a compact, surface-mount package, making it an excellent choice for space-constrained applications.
  • High Output Current: Capable of sourcing and sinking up to 5mA, providing flexibility for various load conditions.
  • Low Dropout Voltage: Functions with a minimal difference between the input and output voltage, enabling operation with low headroom supplies.

Applications

The LT6660KCDC-2.5#TRMPBF is versatile and can be used in a variety of applications, including but not limited to:

  • Portable Instrumentation
  • Data Conversion Systems
  • Medical Devices
  • Automotive Electronics
  • Industrial Controls

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LT6660KCDC-2.5#TRMPBF is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability. The device is also RoHS compliant, meeting environmental standards for hazardous substances.

Ordering Information

The product is available in tape and reel packaging, denoted by the 'TR' in the part number, facilitating efficient assembly for high-volume production. The 'MPBF' suffix indicates the device's lead-free and halogen-free construction.

For designers and engineers looking for a precise voltage reference that combines performance with practicality, the LT6660KCDC-2.5#TRMPBF from Analog Devices Inc. is an excellent choice.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5172 $52.1376
19+ $5.3474 $101.6006
29+ $5.1803 $150.2287
40+ $5.0132 $200.5280
52+ $4.8461 $251.9972
70+ $4.3448 $304.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,047 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess