EN
  • EN
  • DE

LT6656AIDC-2.5#TRMPBF

Part No LT6656AIDC-2.5#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% 6DFN  /  Series Voltage Reference IC Fixed 2.5V V ±0.1% 5 mA 6-DFN (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Package Tape & Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 5 mA
Tolerance ±0.1%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 30ppmp-p
Noise - 10Hz to 10kHz 80µVrms
Voltage - Input 3V ~ 18V
Current - Supply 1.5µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-WFDFN Exposed Pad
Supplier Device Package 6-DFN (2x2)
Base Product Number LT6656
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LT6656AIDC-2.5#TRMPBFTR,-2735-LT6656AIDC-2.5#TRMPBFCT,LT6656AIDC-2.5#TRMPBFDKR,-2735-LT6656AIDC-2.5#TRMPBFTR,LT6656AIDC-2.5#TRMPBFCT,-2735-LT6656AIDC-2.5#TRMPBFTR-ND,LT6656AIDC-2.5#TRMPBF-ND
Standard Package 500
Win Source Part Number 1028231-LT6656AIDC-2.5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT6656AIDC-2.5#TRMPBF CAD Model

Description

Product Overview: LT6656AIDC-2.5#TRMPBF

The LT6656AIDC-2.5#TRMPBF is a high-precision, low-drift, micropower voltage reference from Analog Devices Inc. This robust component is ideal for precision data conversion systems in a variety of applications, including industrial, automotive, and medical equipment.

Key Features

  • Reference Voltage: 2.5 Volts, providing a stable and accurate reference for ADCs, DACs, and other precision circuits.
  • Low Drift: With a typical temperature coefficient of only 10ppm/°C, this voltage reference maintains its accuracy across a wide temperature range.
  • High Accuracy: Initial accuracy is specified at ±0.05%, ensuring precise performance for the most demanding applications.
  • Long-Term Stability: Excellent long-term stability of less than 30ppm typical for 1000 hours, providing consistent performance over time.
  • Low Power: The LT6656 operates with a quiescent current of only 850nA, making it suitable for battery-powered and portable applications.
  • Wide Operating Range: This device functions optimally over a supply range of 2.7V to 5.5V, accommodating various system designs.
  • Small Package: Available in a tiny 6-lead TSOT-23 package, it is designed for space-constrained applications.

Applications

  • Portable Instrumentation
  • Automotive Electronics
  • Medical Devices
  • Data Acquisition Systems
  • Industrial Control Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LT6656AIDC-2.5#TRMPBF is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring reliable operation even under harsh conditions. The device is also RoHS compliant and supports lead-free soldering, aligning with environmental standards and regulations.

For engineers and designers seeking a voltage reference that combines precision, stability, and power efficiency in a compact form factor, the LT6656AIDC-2.5#TRMPBF from Analog Devices Inc. is an excellent choice.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.1275 $57.3825
7+ $15.6944 $109.8608
10+ $15.2039 $152.0390
14+ $14.7135 $205.9890
18+ $14.2230 $256.0140
24+ $12.7517 $306.0408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,503 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess