EN
  • EN
  • DE

LT6654AMPS6-3.3#TRMPBF

Part No LT6654AMPS6-3.3#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% TSOT23-6  /  Series Voltage Reference IC Fixed 3.3V V ±0.05% 10 mA TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Package Tape & Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3.3V
Current - Output 10 mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 1.7ppmp-p
Noise - 10Hz to 10kHz 2ppmrms
Voltage - Input 3.8V ~ 36V
Current - Supply 600µA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LT6654
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LT6654AMPS6-3.3#TRMPBFCT,LT6654AMPS6-3.3#TRMPBF-ND,-2735-LT6654AMPS6-3.3#TRMPBFDKR,LT6654AMPS6-3.3#TRMPBFDKR,LT6654AMPS6-3.3#TRMPBFCT,LT6654AMPS6-3.3#TRMPBFTR
Standard Package 500
Win Source Part Number 1071800-LT6654AMPS6-3.3#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT6654AMPS6-3.3#TRMPBF CAD Model

Description

LT6654AMPS6-3.3#TRMPBF - Precision Voltage Reference by Analog Devices Inc.

The LT6654AMPS6-3.3#TRMPBF is a high-precision, low-drift voltage reference component manufactured by Analog Devices Inc., a leader in high-performance analog technology. This device is engineered to provide a stable and accurate 3.3V output voltage, which makes it an essential building block in precision measurement, control systems, and high-resolution converters.

With its advanced design, the LT6654AMPS6-3.3#TRMPBF boasts exceptional temperature stability and low noise performance. This ensures reliable operation over a wide range of environmental conditions, making it suitable for critical applications that require consistent performance regardless of external factors.

Key Features:

  • Output Voltage: Precisely regulated 3.3V output with high accuracy.
  • Temperature Coefficient: Outstanding temperature stability with a low temperature coefficient, minimizing voltage variations over temperature fluctuations.
  • Low Noise: Ultra-low noise output for sensitive applications, providing a clean reference signal.
  • Long-Term Stability: Excellent long-term stability ensures consistent performance over the lifetime of the device.
  • Package: Available in a small SOT-23 package, ideal for space-constrained applications.
  • Supply Range: Wide operating supply range compatible with various system designs.

Applications:

The LT6654AMPS6-3.3#TRMPBF is versatile and can be used in a variety of applications, including:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Portable instrumentation
  • Industrial control systems
  • Automotive electronics

With its tape and reel packaging, the LT6654AMPS6-3.3#TRMPBF is also well-suited for automated manufacturing processes, ensuring efficient assembly and reduced production costs.

For designers seeking a reliable and precise voltage reference, the LT6654AMPS6-3.3#TRMPBF from Analog Devices Inc. offers a compelling solution. Its combination of accuracy, stability, and low noise makes it an ideal choice for high-performance electronic systems.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.3381 $54.6762
5+ $22.4313 $112.1565
7+ $21.7303 $152.1121
10+ $21.0293 $210.2930
13+ $20.3283 $264.2679
17+ $18.2254 $309.8318
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess