EN
  • EN
  • DE

LT6654AIS6-4.096#TRMPBF

Part No LT6654AIS6-4.096#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Series Voltage Reference IC Fixed 4.096V V ±0.05% TSOT-23-6
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package TSOT-23-6
Family Name LT6654
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT6654AIS6-4.096#TRMPBFTR, LT6654AIS6-4.096#TRMPBFDKR, LT6654AIS6-4.096#TRMPBFCT
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924295-LT6654AIS6-4.096#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT6654AIS6-4.096#TRMPBF CAD Model

Description

Product Overview: LT6654AIS6-4.096#TRMPBF

The LT6654AIS6-4.096#TRMPBF is a high-precision voltage reference from Analog Devices Inc., designed to offer both accuracy and stability for demanding applications. This device is part of the LT6654 series, which is renowned for its low drift and low noise performance, making it an ideal choice for high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuitry.

Key Features

  • Precision Voltage: The LT6654AIS6-4.096#TRMPBF provides a fixed 4.096V output, a common reference voltage for ADCs and DACs, ensuring compatibility with a wide range of digital systems.
  • Low Temperature Coefficient: It boasts an excellent temperature coefficient, minimizing voltage variation over temperature changes, which is crucial for reliable and consistent performance in fluctuating environments.
  • Long-Term Stability: With superior long-term stability, this voltage reference ensures a consistent output over time, reducing the need for frequent recalibration in precision applications.
  • Low Noise: The low noise specification ensures a clean reference signal, which is essential for high-resolution measurements and critical signal processing applications.
  • Small Package: Housed in a compact SOT-23 package, the LT6654AIS6-4.096#TRMPBF is suitable for space-constrained applications without compromising on performance.

Applications

The LT6654AIS6-4.096#TRMPBF is versatile and can be used in a variety of applications, including precision instrumentation, medical devices, industrial controls, and portable battery-powered devices. Its robust design also makes it suitable for automotive and telecommunications systems that require high accuracy and stability under diverse operating conditions.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT6654AIS6-4.096#TRMPBF is no exception. It is available in a tape and reel package, denoted by the TRMPBF suffix, which facilitates efficient handling and placement during the manufacturing process. The device is also RoHS compliant, ensuring adherence to environmental standards and regulations.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1752 $60.7008
9+ $12.4514 $112.0626
13+ $12.0623 $156.8099
18+ $11.6732 $210.1176
23+ $11.2841 $259.5343
30+ $10.1168 $303.5040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,897 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess