EN
  • EN
  • DE

LT6654AHS6-1.25#TRPBF

Part No LT6654AHS6-1.25#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 1.25V
Current - Output 10 mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 0.8ppmp-p
Noise - 10Hz to 10kHz 2ppmrms
Voltage - Input 2.4V ~ 36V
Current - Supply 600µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LT6654
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 878905-LT6654AHS6-1.25#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6654AHS6-1.25#TRPBF CAD Model

Description

Product Overview: LT6654AHS6-1.25#TRPBF

The LT6654AHS6-1.25#TRPBF is a high-precision, low-noise, low-drift voltage reference from Analog Devices Inc., renowned for their expertise in precision analog technology. This compact and robust component is designed to provide a stable reference voltage for high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuit applications.

Key Features

  • Output Voltage: The LT6654AHS6-1.25#TRPBF provides a fixed 1.25V output, which is a common reference voltage used in various electronic circuits.
  • High Accuracy: With an initial accuracy of ±0.05%, this device ensures precise voltage regulation for sensitive applications.
  • Low Temperature Drift: It exhibits an excellent low temperature coefficient, typically 2ppm/°C, minimizing voltage variation over a wide temperature range.
  • Low Noise: The LT6654AHS6-1.25#TRPBF features low output noise, making it suitable for high-resolution measurement systems and noise-sensitive applications.
  • Long-Term Stability: It offers outstanding long-term stability, which is crucial for maintaining consistent performance over the product's lifespan.
  • Supply Range: The device operates from a wide supply range, accommodating various input voltages and system requirements.
  • Package: Housed in a small SOT-23 package, this voltage reference takes up minimal board space, which is valuable in compact electronic designs.

Applications

The LT6654AHS6-1.25#TRPBF is ideal for use in precision data systems, such as:

  • High-resolution ADCs and DACs
  • Precision instrumentation
  • Medical devices
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The LT6654AHS6-1.25#TRPBF is no exception, with its robust design and stringent quality control, ensuring reliable operation even in demanding environments. The product is also available in a lead-free package, adhering to environmental standards and regulations.

With its combination of accuracy, stability, and compactness, the LT6654AHS6-1.25#TRPBF is a versatile solution for maintaining precise voltage levels in a wide array of electronic applications.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6269 $50.5076
10+ $10.3605 $103.6050
15+ $10.0368 $150.5520
21+ $9.7130 $203.9730
27+ $9.3892 $253.5084
36+ $8.4180 $303.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,750 pieces
MOQ: 4 pcs
Order Increment : 10 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess