EN
  • EN
  • DE

LT6555CUF#TRPBF

Part No LT6555CUF#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO MULTIPLEXER 2X1 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Video Switch IC 3 Channel 24-QFN (4x4)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-WFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name LT6555
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924286-LT6555CUF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6555CUF#TRPBF CAD Model

Description

Product Overview: LT6555CUF#TRPBF by Analog Devices Inc.

The LT6555CUF#TRPBF is a high-speed triple video amplifier integrated circuit (IC) designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing ICs. This product is specifically engineered to address the needs of high-resolution video and monitoring applications, where signal integrity and performance are critical.

Key Features

  • Wide Bandwidth: The LT6555 offers a wide bandwidth of 650MHz, making it suitable for high-speed video processing applications, including HDTV signals.
  • High Slew Rate: With a slew rate of 2200V/µs, this amplifier ensures rapid signal transitions, which is essential for maintaining the sharpness and clarity of video images.
  • Low Power Consumption: Despite its high performance, the LT6555 is designed for low power consumption, making it an efficient choice for portable and battery-powered devices.
  • Adjustable Gain: The gain can be set externally, providing flexibility and precision in various applications.
  • Disabled Power: The amplifier can be disabled, which reduces power consumption when not in active use.

Applications

The LT6555CUF#TRPBF is ideal for multiple video processing applications, including:

  • High-Definition Television (HDTV) Receivers
  • Video Projection Systems
  • RGB Amplifiers
  • Cable and Satellite Set-top Boxes
  • Video Distribution Systems

Package and Quality

The device is housed in a compact QFN-16 (4mm x 4mm) package, which allows for a reduced footprint on the PCB. It is also RoHS compliant, adhering to environmental standards regarding hazardous substances.

Ordering Information

The part number LT6555CUF#TRPBF denotes the specific version of this IC, where the suffix "TRPBF" indicates tape and reel packaging and lead (Pb)-free composition. This packaging is optimized for automated assembly processes, ensuring a streamlined manufacturing workflow.

With its robust feature set and high-performance capabilities, the LT6555CUF#TRPBF from Analog Devices Inc. is an excellent choice for designers and manufacturers seeking a top-tier video amplifier solution.

You May Also Be Interested in

Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Broadcom Limited
IC PCI EXPRESS SWITCH 324FCBGA
Lowest to $259.7015
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess