EN
  • EN
  • DE

647046\KVR800D2S6/2G

Part No 647046\KVR800D2S6/2G
Manufacturer Kingston
Catalog Memory - Modules
Description DDR2-800 SODIMM 256Mx64 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950126-647046\KVR800D2S6/2G
Series *
Ultra Librarian 3D Model Ultra Librarian 647046\KVR800D2S6/2G CAD Model

Description

The Kingston KVR800D2S6/2G is a 2GB DDR2 800MHz SODIMM memory module. This module is designed for use in laptops and other small form factor computers that require high-performance memory.

Applications

  • Laptop Computers: Used in laptops to enhance system performance and multitasking capabilities.
  • Small Form Factor PCs: Suitable for small form factor PCs that require SODIMM memory.
  • Embedded Systems: Employed in embedded systems that require DDR2 memory.
  • Industrial PCs: Used in industrial PCs for data processing and control applications.
  • Upgrading Existing Systems: Used to upgrade the memory capacity of compatible systems.

Features

  • 2GB Capacity: Provides ample memory for running multiple applications and handling large datasets.
  • DDR2 Technology: Utilizes DDR2 technology for faster data transfer rates compared to DDR.
  • 800MHz Clock Speed: Operates at 800MHz, providing high-speed memory access.
  • SODIMM Form Factor: Designed for use in laptops and other small form factor devices.
  • Unbuffered: Provides direct memory access for faster performance.

Benefits

  • Improved System Performance: Enhances system responsiveness and reduces loading times.
  • Enhanced Multitasking: Allows users to run multiple applications simultaneously without performance degradation.
  • Increased Productivity: Enables users to work more efficiently with large files and demanding applications.
  • Easy Installation: Simple to install in compatible laptops and small form factor PCs.
  • Reliable Operation: Ensures stable and reliable performance for long-term use.

Additional Details

The KVR800D2S6/2G is a 2GB DDR2 SODIMM module operating at 800MHz. It has a CAS latency of 6, and operates at a voltage of 1.8V. The module is unbuffered and non-ECC. It is compatible with systems that support DDR2 SODIMM memory modules operating at 800MHz.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess