EN
  • EN
  • DE

LT6372HMSE-0.2#PBF

Part No LT6372HMSE-0.2#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000260-LT6372HMSE-0.2#PBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) -Linear -Amplifiers- Instrumentation, OP Amps, Buffer Amps
Package Tube
Amplifier Type Instrumentation
Slew Rate 3.5V/µs
Current - Input Bias 100 pA
Voltage - Input Offset 15 µV
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C
Supplier Device Package 16-MSOP-EP
Ultra Librarian 3D Model Ultra Librarian LT6372HMSE-0.2#PBF CAD Model

Description

Product Overview: LT6372HMSE-0.2#PBF

The LT6372HMSE-0.2#PBF is a high-performance, precision instrumentation amplifier designed by Analog Devices Inc., a leader in the field of high-performance analog technology. This device is specifically engineered to offer excellent accuracy and ease of use in a wide range of applications, including industrial, medical, and automation systems.

Key Features

  • Precision Amplification: The LT6372HMSE-0.2#PBF boasts a low gain error of 0.05% and a gain drift of just 1ppm/°C, ensuring reliable and precise amplification of input signals.
  • Low Noise: With its low input noise density of 13nV/√Hz at 1kHz, this instrumentation amplifier minimizes the impact of noise on signal integrity, making it ideal for sensitive measurements and data acquisition.
  • High CMRR: The device features a high common-mode rejection ratio (CMRR) that exceeds 97dB (G=1), allowing it to effectively filter out unwanted common-mode signals and enhance measurement precision.
  • Wide Input Common-Mode Range: The amplifier supports a wide input common-mode range that extends from below the negative supply to above the positive supply, offering flexibility in various signal conditions.
  • Single Supply Operation: It operates on a single supply voltage ranging from 2.8V to 36V or a dual supply of ±2.8V to ±18V, accommodating a broad spectrum of power requirements.
  • Robust Design: The LT6372HMSE-0.2#PBF is housed in a durable MSOP-16 package, ensuring reliable performance even in harsh environments.

Applications

The versatility of the LT6372HMSE-0.2#PBF makes it suitable for a variety of applications, such as:

  • Test and Measurement Equipment
  • Industrial Process Controls
  • Medical Instrumentation
  • Data Acquisition Systems
  • Automotive Control Systems

With its combination of precision, low noise, and high CMRR, the LT6372HMSE-0.2#PBF from Analog Devices Inc. is an ideal choice for engineers and designers looking to enhance the performance and reliability of their electronic systems. Its robust design and operational flexibility make it a valuable component for any application requiring accurate signal processing.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5432 $61.6296
6+ $16.8559 $101.1354
10+ $16.3292 $163.2920
13+ $15.8024 $205.4312
17+ $15.2757 $259.6869
22+ $13.6955 $301.3010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 109 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess