EN
  • EN
  • DE

LT6119IMS-2#PBF

Part No LT6119IMS-2#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 10MSOP / Current Sense Amplifier 1 Circuit Open Drain 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Series -
Package Tube
Amplifier Type Current Sense
Number of Circuits 1
Output Type Open Drain
Slew Rate -
Gain Bandwidth Product 1 MHz
Current - Input Bias 60 nA
Voltage - Input Offset 200 µV
Current - Supply 475µA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 60 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number LT6119
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 50 pcs
Win Source Part Number 1382593-LT6119IMS-2#PBF
Ultra Librarian 3D Model Ultra Librarian LT6119IMS-2#PBF CAD Model

Description

The LT6119IMS-2#PBF is a high-performance current sense amplifier from Analog Devices Inc., designed to provide precision current measurement in a variety of applications. This device is part of the LT6119 family and is housed in a compact 10-lead MSOP package, making it suitable for space-constrained applications.

Key Features

  • High Accuracy: The LT6119IMS-2#PBF offers excellent accuracy and low offset voltage, which allows for precise current measurement across a wide range of conditions.
  • Wide Input Common-Mode Range: This amplifier can handle a wide common-mode voltage range from 4V to 80V, functioning effectively in systems with high-voltage rails.
  • Wide Bandwidth: It features a bandwidth of 270kHz, which enables it to respond quickly to changes in current flow, making it ideal for fast switching applications.
  • Low Quiescent Current: With a low quiescent current, the LT6119IMS-2#PBF is suitable for power-sensitive applications, ensuring minimal power consumption when in operation.
  • Adjustable Gain: The gain can be configured by external resistors, providing flexibility and precision in a variety of measurement scenarios.

Applications

The LT6119IMS-2#PBF is versatile and can be used in a range of applications, including:

  • Automotive battery monitoring
  • Power management systems
  • Overcurrent protection
  • Motor control
  • Portable equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT6119IMS-2#PBF is no exception. This current sense amplifier is built to meet the stringent requirements of industrial and automotive applications, ensuring long-term reliability and performance.

Ordering Information

The product is available with the part number LT6119IMS-2#PBF. For detailed information on pricing, availability, and ordering, please contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7269 $50.9076
10+ $10.4426 $104.4260
15+ $10.1163 $151.7445
21+ $9.7899 $205.5879
27+ $9.4636 $255.5172
36+ $8.4846 $305.4456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess