EN
  • EN
  • DE

LT6108IDCB-2#TRMPBF

Part No LT6108IDCB-2#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP COMP REF 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203498-LT6108IDCB-2#TRMPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Linear -Amplifiers- Special Purpose Amplifiers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Amplifier, Comparator, Reference
Applications Current Sensing, Power Management
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (2x3)
Base Product Number LT6108
Ultra Librarian 3D Model Ultra Librarian LT6108IDCB-2#TRMPBF CAD Model

Description

Analog Devices Inc. LT6108IDCB-2#TRMPBF Current Sense Amplifier

The LT6108IDCB-2#TRMPBF is a high-quality current sense amplifier from Analog Devices Inc., designed to provide precise and reliable current measurement in a variety of applications. This device is particularly suitable for applications requiring high accuracy, such as power management systems, battery chargers, and overcurrent protection circuits.

Featuring a wide input common-mode range of -0.3V to 44V, the LT6108IDCB-2#TRMPBF is versatile and can be used in both high side and low side current sensing configurations. This allows the device to be employed in systems with a broad range of operating voltages, making it an excellent choice for automotive, industrial, and telecommunication sectors.

The device offers a fixed gain of 20V/V, providing a robust signal output that can be easily interfaced with analog-to-digital converters (ADCs) or other monitoring circuitry. The precision of the LT6108IDCB-2#TRMPBF is further enhanced by its low offset voltage and low gain error, which ensure accurate current measurement even at low current levels.

One of the key features of the LT6108IDCB-2#TRMPBF is its fast response time, which allows it to quickly detect overcurrent conditions and protect circuits from potential damage. Additionally, the device has an integrated fault output that can be used to drive a load directly or interface with a microcontroller for more complex decision-making processes.

The LT6108IDCB-2#TRMPBF is available in a compact 6-pin DFN package, which is suitable for space-constrained applications. The device is also designed to operate over a wide temperature range, ensuring reliability and performance even in harsh environments.

With its combination of accuracy, versatility, and robustness, the Analog Devices Inc. LT6108IDCB-2#TRMPBF current sense amplifier is an excellent choice for engineers looking to implement precise current sensing solutions in their designs. Whether for protection, monitoring, or control, this device offers a high-performance solution that can be trusted to deliver consistent results.

You May Also Be Interested in

Maxim Integrated
2.5G LOW POWER TIA WITH VPD RSSI
Need more? Email Us
National Semiconductor (TI)
RF AND BASEBAND CIRCUIT
Lowest to $81.6135
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.4897
Maxim Integrated
MAX3509 UPSTREAM CATV AMPLIFIER
Need more? Email Us
ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806
Anadigics, Inc
NARROW BAND LOW POWER AMPLIFIER,
Lowest to $1.4934
ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $0.6537
Semtech Corporation
IC AMP LOW IMPEDANCE CHIP / IC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.6764 $57.3528
5+ $23.5294 $117.6470
7+ $22.7941 $159.5587
10+ $22.0588 $220.5880
12+ $21.3235 $255.8820
16+ $19.1176 $305.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 292 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess