EN
  • EN
  • DE

LT6108IDCB-1#TRMPBF

Part No LT6108IDCB-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Sc-Amps/Current Sense High Side Current Sense Amplifier With Reference And Comparators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Lead Free Yes
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 8
Packaging Tape and Reel
RoHS Compliant
Schedule B 8542330000
Win Source Part Number 1071784-LT6108IDCB-1#TRMPBF
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT6108IDCB-1#TRMPBF CAD Model

Description

Product Overview: LT6108IDCB-1#TRMPBF from Analog Devices Inc.

The LT6108IDCB-1#TRMPBF is a high-performance, versatile current sense amplifier from Analog Devices Inc., designed to cater to a wide array of applications requiring precise current measurement. This integrated circuit (IC) is part of the LT6108 family, which is known for its high accuracy and ease of use. It comes in a compact, surface-mountable DFN package that is ideal for space-constrained applications.

Key Features

  • Precision Current Sensing: The LT6108IDCB-1#TRMPBF offers a high level of accuracy in current sensing, which is crucial for monitoring and control in power management systems.
  • Wide Input Common Mode Range: This device can handle a broad range of common-mode voltages, making it suitable for step-down and step-up configurations, as well as other applications with varying input voltages.
  • Low Offset Voltage: The low input offset voltage ensures minimal error in current measurement, contributing to the overall reliability and performance of the system.
  • Adjustable Gain: Users have the flexibility to set the gain according to their specific requirements, which allows for customization and optimization of the current sensing solution.
  • Multiple Output Options: The IC supports different output options, including unidirectional and bidirectional, providing versatility in output signal processing.

Applications

The LT6108IDCB-1#TRMPBF is suitable for a variety of applications, such as:

  • Automotive battery monitoring
  • Power supply monitoring
  • Overcurrent protection
  • Motor control feedback
  • Energy management systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The LT6108IDCB-1#TRMPBF is built to meet high standards, ensuring stable performance over its operational life. Whether used in industrial, automotive, or consumer electronics, this current sense amplifier is designed to deliver consistent and trustworthy readings, contributing to the safety and efficiency of electronic systems.

With its robust feature set and flexible design, the LT6108IDCB-1#TRMPBF is a top choice for designers looking for a reliable current sensing solution.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5573 $52.7865
12+ $8.6624 $103.9488
18+ $8.3917 $151.0506
25+ $8.1210 $203.0250
32+ $7.8503 $251.2096
43+ $7.0382 $302.6426
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess