EN
  • EN
  • DE

LT6017MPDJC#PBF

Part No LT6017MPDJC#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 22DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail 22-DFN (6x3)
Manufacturer Analog Devices Inc.
Series LT®
Package Tube
Operating Temperature Range -55°C ~ 150°C
Mounting Surface Mount
Package 22-WFDFN Exposed Pad
Case / Package 22-DFN (6x3)
Family Name LT6017
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 61
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924268-LT6017MPDJC#PBF
Ultra Librarian 3D Model Ultra Librarian LT6017MPDJC#PBF CAD Model

Description

Product Overview: LT6017MPDJC#PBF

The LT6017MPDJC#PBF is a high-precision operational amplifier (op-amp) from Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This particular model is designed to meet the demanding requirements of high-performance applications where low noise, low offset, and high stability are crucial.

Key Features

  • Ultra-Low Noise: The LT6017MPDJC#PBF features an ultra-low noise level, making it ideal for sensitive applications such as medical instrumentation, audio equipment, and high-end test equipment.
  • Low Offset Voltage: This op-amp boasts a very low input offset voltage, which significantly reduces the error in signal processing and ensures high accuracy in measurement and control systems.
  • High Precision: With its precision specifications, the LT6017MPDJC#PBF is capable of maintaining signal fidelity by minimizing distortion and maintaining linearity.
  • Wide Operating Temperature Range: The device is designed to operate reliably in a wide temperature range, making it suitable for industrial and automotive applications that require consistent performance under varying environmental conditions.
  • Robust Package: The LT6017MPDJC#PBF comes in a rugged package that ensures durability and long-term reliability, even in harsh conditions.

Applications

The versatile nature of the LT6017MPDJC#PBF allows it to be used across a broad spectrum of applications, including:

  • Precision instrumentation
  • Active filters
  • Data acquisition systems
  • Automotive control systems
  • Medical devices
  • Professional audio equipment

Technical Specifications

The LT6017MPDJC#PBF is characterized by its exceptional technical specifications, which include:

  • Supply Voltage Range: Specified for operation from a single 3.1V up to 30V or dual supplies ±1.55V to ±15V
  • Input Offset Voltage: Typically in the microvolt range, ensuring high accuracy
  • Temperature Range: The MP grade is specified for operation from -55°C to 125°C

With its combination of precision, low noise, and robustness, the LT6017MPDJC#PBF from Analog Devices Inc. is an excellent choice for engineers and designers looking to enhance the performance and reliability of their high-stakes applications.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.4285 $66.8570
4+ $27.4286 $109.7144
6+ $26.5714 $159.4284
8+ $25.7143 $205.7144
11+ $24.8571 $273.4281
14+ $22.2857 $311.9998
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 650 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess