EN
  • EN
  • DE

LT6016MPMS8#TRPBF

Part No LT6016MPMS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196919-LT6016MPMS8#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Series LT®
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.8V/µs
Gain Bandwidth Product 3.3 MHz
Current - Input Bias 2 nA
Voltage - Input Offset 55 µV
Current - Supply 325µA (x2 Channels)
Ultra Librarian 3D Model Ultra Librarian LT6016MPMS8#TRPBF CAD Model

Description

The LT6016MPMS8#TRPBF is a high-performance, dual operational amplifier (op-amp) from Analog Devices Inc., designed to meet the rigorous demands of industrial, automotive, and precision applications. This op-amp boasts outstanding accuracy, low noise, and the capability to operate under a wide range of temperatures, making it an ideal choice for critical signal conditioning tasks.

Key Features

  • Wide Operating Temperature Range: The LT6016MPMS8#TRPBF is characterized for operation from -55°C to 150°C, ensuring reliable performance in extreme conditions.
  • Low Offset Voltage: The device offers a low input offset voltage, which enhances the accuracy of the system and is crucial for precision measurement applications.
  • Low Noise: With its low noise characteristics, this op-amp minimizes the impact of unwanted signals, thereby improving the signal-to-noise ratio of the system.
  • High Gain Bandwidth Product: The LT6016MPMS8#TRPBF provides a high gain bandwidth product, enabling it to handle a wide range of frequencies without significant loss of signal fidelity.
  • Supply Voltage Range: It operates from a supply voltage range of 2.7V to 36V, or ±1.35V to ±18V, offering flexibility in various power supply designs.
  • Rail-to-Rail Output: The op-amp features rail-to-rail output swing which maximizes the dynamic range when operating from low supply voltages.

Applications

The robustness and versatility of the LT6016MPMS8#TRPBF make it suitable for a wide array of applications, including but not limited to:

  • Automotive control systems
  • Precision data acquisition
  • Active filtering
  • Medical instrumentation
  • Industrial process controls
  • Battery-powered devices

Package and Quality

This op-amp is packaged in an MSOP-8 (Mini Small Outline Package) with a lead-free finish, complying with RoHS standards. The part number LT6016MPMS8#TRPBF indicates that the device is provided in tape and reel packaging, which is suitable for automated assembly processes. Analog Devices Inc. ensures that this product meets stringent quality and reliability standards, making it a trustworthy component for your high-performance circuit designs.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4632 $56.7792
13+ $7.7647 $100.9411
20+ $7.5221 $150.4420
28+ $7.2794 $203.8232
36+ $7.0368 $253.3248
48+ $6.3088 $302.8224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,040 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess