EN
  • EN
  • DE

LT6003HDC#TRMPBF

Part No LT6003HDC#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LT6003 - 1.6V, 1µA Precision Rail-to-Rail Input and Output Op Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 3 kHz
Mounting SMD (SMT)
Case / Package DFN
Common Mode Rejection Ratio 66 dB
Gain Bandwidth Product 3 kHz
Input Bias Current 40 pA
Input Offset Voltage (Vos) 300 µV
Max Dual Supply Voltage 8 V
Maximum Operating Temperature 125 °C
Max Supply Voltage 16 V
Min Dual Supply Voltage 800 mV
Min Operating Temperature -40 °C
Min Supply Voltage 1.6 V
Mount Surface Mount
Number of Amplifiers 1
Number of Circuits 1
Number of Elements 1
Number of Pins 4
Operating Supply Current 1.25 µA
Output Current per Channel 9 mA
Packaging Tape and Reel
Power Supply Rejection Ratio (PSRR) 76 dB
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542330000, 8542330000
Slew Rate 0.0013 V/µs
Voltage Gain 86.02 dB
Win Source Part Number 1071772-LT6003HDC#TRMPBF
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT6003HDC#TRMPBF CAD Model

Description

Product Overview: LT6003HDC#TRMPBF

The LT6003HDC#TRMPBF is a high-performance, micropower operational amplifier from Analog Devices Inc., designed to meet the needs of demanding applications where power efficiency and precision are paramount. This operational amplifier (op-amp) is part of a family of ultra-low power components that offer excellent performance while consuming minimal power, making it an ideal choice for battery-powered and portable devices.

Key Features

  • Low Power Consumption: This device is optimized for low power operation, which is critical for extending battery life in portable applications.
  • High Precision: The LT6003HDC#TRMPBF offers excellent accuracy and stability, which is essential for precision instrumentation and sensitive analog circuits.
  • Wide Supply Voltage Range: It operates over a wide supply range, accommodating various applications and providing design flexibility.
  • Robust Temperature Performance: The device is designed to perform reliably over a broad temperature range, making it suitable for industrial and automotive applications that experience extreme temperature variations.

Applications

The versatility of the LT6003HDC#TRMPBF allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Portable medical devices
  • Low-power sensor interfaces
  • Battery-powered instrumentation
  • Wireless sensor networks
  • Automotive control systems
  • Energy harvesting applications

Technical Specifications

The LT6003HDC#TRMPBF features several technical specifications that highlight its performance capabilities:

  • Power Supply Range: 1.6V to 16V
  • Input Offset Voltage: 500 µV max
  • Input Bias Current: 1 pA typ
  • Operating Temperature Range: -40°C to +125°C
  • Packaging: Supplied in a small footprint package suitable for space-constrained applications

In conclusion, the LT6003HDC#TRMPBF from Analog Devices Inc. is a top-tier operational amplifier that offers an optimal balance between power efficiency and high precision. Its robust design and flexible operating parameters make it an excellent choice for a wide range of applications where performance and power management are critical.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,405 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess