EN
  • EN
  • DE

LT580TH

Part No LT580TH
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description PREC 2.5V 3 TERM. REFERENCE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Voltage Reference IC V -
Manufacturer Analog Devices Inc.
Package Bulk
Part Status Obsolete
Mounting Through Hole
Package TO-206AC, TO-52-3 Metal Can
Family Name LT580
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 161-LT580TH-ND, 161-LT580THINACTIVE, 161-LT580TH
Quantity per package 20
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924256-LT580TH
Ultra Librarian 3D Model Ultra Librarian LT580TH CAD Model

Description

The LT580TH is a high-performance, precision integrated circuit brought to you by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This product is a testament to the company's commitment to providing innovative solutions that enable better performance across a wide range of applications.

The LT580TH is designed for applications that require the utmost accuracy and stability. It is a versatile component that can be used in various high-end industrial, medical, and communication systems. This product is engineered to deliver reliable performance even in the harshest environments, thanks to its robust thermal package that ensures optimal operation over a wide temperature range.

Key Features:

  • High Precision: The LT580TH offers exceptional precision, making it ideal for critical applications where accuracy is paramount.
  • Wide Temperature Range: It is designed to perform consistently across a broad temperature spectrum, ensuring reliability in varying environmental conditions.
  • Durability: Encased in a durable package, the LT580TH is built to withstand challenging physical conditions, assuring a long operational lifespan.
  • Low Power Consumption: Energy efficiency is at the core of this product, with low power consumption that helps to minimize the overall energy footprint of the systems it is integrated into.

The LT580TH also features a compact form factor, making it an excellent choice for space-constrained applications. Its integration into a system is made easier with the availability of support documentation and reference designs from Analog Devices Inc.

Applications:

  • Precision Instrumentation
  • Medical Devices
  • Industrial Control Systems
  • Communication Infrastructure

With the LT580TH, Analog Devices Inc. provides a solution that meets the needs of modern, high-precision electronic systems. Whether you're designing for advanced medical equipment or looking to enhance industrial process controls, the LT580TH offers the performance and reliability your projects demand.

For detailed specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact your local sales representative.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess