EN
  • EN
  • DE

LT5400ACMS8E-4#TRPBF

Part No LT5400ACMS8E-4#TRPBF
Manufacturer Analog Devices Inc.
Catalog Resistor Networks, Arrays
Description RES ARRAY 4 RES 1K OHM 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors - Resistor Networks, Arrays
Mfr Analog Devices Inc.
Series LT5400
Package Tape & Reel
Product Status Active
Circuit Type Isolated
Resistance (Ohms) 1k
Tolerance ±7.5%
Number of Resistors 4
Resistor Matching Ratio ±0.01%
Resistor-Ratio-Drift ±0.2ppm/°C
Number of Pins 8
Power Per Element 800mW
Temperature Coefficient ±25ppm/°C
Temperature Range - Operating 0°C ~ 70°C
Applications Voltage Divider (TCR Matched)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Size / Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max) 0.043" (1.10mm)
Base Product Number LT5400
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0020
Win Source Part Number 878831-LT5400ACMS8E-4#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT5400ACMS8E-4#TRPBF CAD Model

Description

Product Overview: LT5400ACMS8E-4#TRPBF from Analog Devices Inc.

The LT5400ACMS8E-4#TRPBF is a high-precision quad matched resistor network from Analog Devices Inc., designed to offer excellent matching characteristics and stability in a variety of applications. This advanced component is ideal for precision circuit applications, including bridge circuits, difference amplifiers, and precision dividers, where matched resistors are crucial for maintaining accuracy and performance.

Key Features

  • Precision Matched Resistors: The LT5400ACMS8E-4#TRPBF features four precision-matched resistors that ensure high consistency and performance across the network. This precision is vital for applications requiring a high degree of accuracy and repeatability.
  • Excellent Temperature Coefficient: With an outstanding temperature coefficient, this resistor network maintains its resistance characteristics over a wide temperature range, ensuring reliable operation under varying environmental conditions.
  • Low Drift: The low drift over time and temperature of the LT5400ACMS8E-4#TRPBF minimizes the need for recalibration and enhances the long-term stability of your application.
  • Compact Package: Housed in a compact MSOP-8 package, the LT5400ACMS8E-4#TRPBF saves valuable board space while providing high-density mounting capabilities.

Applications

The LT5400ACMS8E-4#TRPBF is suitable for a wide range of applications, including:

  • Precision instrumentation
  • Data acquisition systems
  • Automotive sensing and control
  • Industrial control systems
  • Medical equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LT5400ACMS8E-4#TRPBF is no exception. This component is manufactured to meet the highest industry standards, ensuring that it performs consistently and reliably in even the most demanding applications.

Ordering Information

For those looking to incorporate the LT5400ACMS8E-4#TRPBF into their designs, it is available in tape and reel packaging, making it suitable for automated assembly processes. The part number for ordering is LT5400ACMS8E-4#TRPBF, and it is available through authorized distributors of Analog Devices Inc. products.

In summary, the LT5400ACMS8E-4#TRPBF from Analog Devices Inc. represents a top-tier solution for applications requiring matched resistor networks with high precision, stability, and reliability.

You May Also Be Interested in

Bourns Inc.
RES ARRAY 7 RES 470 OHM 14SOIC
Lowest to $0.8732
Bourns Inc.
RES ARRAY 4 RES 200 OHM 1206
Need more? Email Us
KOA Speer
4 ±5% 10kΩ 62.5mW ±200ppm/℃ 0402x4 Resistor Networks, Arrays RoHS
Lowest to $0.2933
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Need more? Email Us
Panasonic
RES ARRAY 4 RES 150 OHM 0502
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 1M OHM 1206
Need more? Email Us
Vishay
TDP 16PIN03 10K 0.1%ABS 0.05%RAT
Need more? Email Us
Vishay
RES ARRAY 2 RES MULT OHM 0606
Need more? Email Us
Vishay
RES ARRAY 4 RES 100K OHM 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5940 $52.7820
7+ $14.4361 $101.0527
11+ $13.9850 $153.8350
15+ $13.5339 $203.0085
20+ $13.0828 $261.6560
26+ $11.7294 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess