EN
  • EN
  • DE

LT5400ACMS8E-3#TRPBF

Part No LT5400ACMS8E-3#TRPBF
Manufacturer Analog Devices Inc.
Catalog Resistor Networks, Arrays
Description RES ARRAY 4 RES MULT OHM 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors - Resistor Networks, Arrays
Mfr Analog Devices Inc.
Series LT5400
Package Tape & Reel
Product Status Active
Circuit Type Isolated
Resistance (Ohms) 10k, 100k
Tolerance ±7.5%
Number of Resistors 4
Resistor Matching Ratio ±0.01%
Resistor-Ratio-Drift ±0.2ppm/°C
Number of Pins 8
Power Per Element 800mW
Temperature Coefficient ±25ppm/°C
Temperature Range - Operating 0°C ~ 70°C
Applications Voltage Divider (TCR Matched)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Size / Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max) 0.043" (1.10mm)
Base Product Number LT5400
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0020
Win Source Part Number 878830-LT5400ACMS8E-3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT5400ACMS8E-3#TRPBF CAD Model

Description

Product Overview: LT5400ACMS8E-3#TRPBF

The LT5400ACMS8E-3#TRPBF is a high-precision, quad matched resistor network designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This product is part of the LT5400 series, which are known for their excellent stability and tight matching over temperature and time, making them ideal for precision applications.

Key Features

  • Exceptional Matching: The LT5400ACMS8E-3#TRPBF offers outstanding resistor matching, with a maximum matching error of ±0.01% at 25°C, ensuring high accuracy in applications requiring matched resistor sets.
  • Temperature Coefficient: It features a low temperature coefficient of ±2ppm/°C, which guarantees stable performance across a wide temperature range.
  • Ratio Stability: The resistor ratio stability is less than 2 ppm/°C, which is critical for precision applications such as bridge circuits, differential amplifiers, and current sensing.
  • Package: Housed in a compact 8-lead MSOP package, it is suitable for space-constrained applications.
  • Wide Operating Range: The device operates over a wide voltage range, making it versatile for various circuit configurations.

Applications

The precision and reliability of the LT5400ACMS8E-3#TRPBF make it an excellent choice for a variety of applications, including:

  • Precision instrumentation
  • High-accuracy data acquisition systems
  • Automotive electronics
  • Industrial process control systems
  • Medical equipment

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The LT5400ACMS8E-3#TRPBF is produced with rigorous testing and quality control measures to ensure reliability in critical applications. It is also available in tape and reel packaging, denoted by the 'TRPBF' suffix, for ease of manufacturing and assembly in high-volume production environments.

Technical Specifications

Parameter Value Resistor Match Tolerance ±0.01% Temperature Coefficient ±2ppm/°C Operating Voltage Range Specified in datasheet Package Type 8-lead MSOP

For more detailed information, designers should consult the datasheet and product resources available from Analog Devices Inc.

You May Also Be Interested in

Panasonic
RES ARRAY 4 RES 150 OHM 0502
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 470 OHM 1206
Lowest to $0.0497
Vishay
RES ARRAY 4 RES 100K OHM 8SOIC
Need more? Email Us
Bourns Inc.
RES ARRAY 8 RES 4.7K OHM 9SIP
Lowest to $0.4366
Bourns Inc.
RES ARRAY 4 RES 470K OHM 1206
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Lowest to $0.4366
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us
Panasonic
RES ARRAY 4 RES 100 OHM 1206
Lowest to $0.0292

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.1531 $84.4593
5+ $23.1000 $115.5000
8+ $22.3781 $179.0248
11+ $21.6563 $238.2193
14+ $20.9344 $293.0816
19+ $18.7688 $356.6072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess