EN
  • EN
  • DE

LT4363MPS-1#PBF

Part No LT4363MPS-1#PBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC SURGE STOPPER HV 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Voltage - Working 4 ~ 80V
Base Product Number LT4363
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 924242-LT4363MPS-1#PBF
Ultra Librarian 3D Model Ultra Librarian LT4363MPS-1#PBF CAD Model

Description

Analog Devices Inc. Product Overview: LT4363MPS-1#PBF

The LT4363MPS-1#PBF from Analog Devices Inc. is a high-performance surge stopper designed to protect sensitive electronic equipment from high voltage surges and overcurrent conditions. This robust device ensures the integrity of your power supply by limiting the output during fault conditions, such as overvoltage, overcurrent, and reverse battery, thereby safeguarding downstream components from damage.

Key Features:

  • Wide Operating Voltage Range: The LT4363MPS-1#PBF operates over a wide input voltage range, accommodating various applications and ensuring compatibility with diverse power systems.
  • Surge Protection: It offers excellent protection against high voltage transients, making it ideal for automotive, industrial, and avionics applications where power supply lines are susceptible to large surges.
  • Adjustable Output Clamp: Users can set the output voltage clamp level to a desired value, providing precise control over the maximum voltage delivered to the load.
  • Overcurrent Protection: The device features overcurrent protection that helps prevent damage to the power supply and load in the event of a fault condition.
  • Reverse Battery Protection: It is capable of withstanding negative input voltages, thereby protecting the circuit in the event of an accidental reverse battery installation.
  • Robust Thermal Performance: Enclosed in a thermally efficient MSOP package, the LT4363MPS-1#PBF is designed to operate reliably in environments with varying thermal conditions.

Applications:

The LT4363MPS-1#PBF is versatile and can be used in a variety of applications, including:

  • Automotive Electronics
  • Industrial Control Systems
  • Avionics and Marine Systems
  • Telecommunications Infrastructure
  • Power Supply Protection Circuits

Quality and Reliability:

As with all Analog Devices Inc. products, the LT4363MPS-1#PBF is manufactured to the highest quality standards, ensuring reliability and performance in the field. Whether you are designing a new system or retrofitting an existing one, this surge stopper is an excellent choice for protecting your critical power supply infrastructure.

You May Also Be Interested in

Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $5.4996
Bourns Inc.
SURGE SUPP TBU 100MA 850VIMP SMD
Lowest to $1.1406
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 50MA 850VIMP SMD
Lowest to $1.8459
Bourns Inc.
SURGE SUPP TBU DL 50OHM 850VIMP
Lowest to $0.8408
Bourns Inc.
SURGE SUPP TBU 180MA 850VIMP SMD
Lowest to $1.3105
Bourns Inc.
Need more? Email Us
Bourns Inc.
INTEGRATED DUAL CHANNEL TRANSIEN
Lowest to $3.6381
Bourns Inc.
SURGE SUPP TBU 50MA 650VIMP SMD
Lowest to $1.5193
Bourns Inc.
CIRCUIT PROT 100MA 500VIMP TBU
Lowest to $1.2553

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess