Product Overview: LT4363HMS-1#PBF
The LT4363HMS-1#PBF from Analog Devices Inc. is a high-performance surge stopper, designed to protect sensitive electronic circuits from high voltage transients and surges. This component ensures that electronic systems can withstand voltage spikes and overloads without sustaining damage, making it an essential part of power management in a variety of applications.
Key Features
- Wide Operating Voltage Range: The device can handle a wide range of input voltages, ensuring versatility across different power systems.
- Adjustable Overvoltage Protection: Users can set the desired overvoltage protection threshold, tailoring the device to specific needs.
- Overcurrent Protection: The LT4363HMS-1#PBF is equipped with a feature to protect against overcurrent conditions, which might otherwise lead to component or circuit damage.
- High-Speed Response: The device responds quickly to voltage spikes, providing immediate protection to the circuitry.
- Low Quiescent Current: It operates with a low quiescent current, minimizing the power drain when the system is in standby or operating under normal conditions.
Applications
- Automotive electronics
- Industrial systems
- Avionics and military hardware
- Telecommunications infrastructure
- Power supplies
Product Specifications
| Parameter |
Value |
| Part Number |
LT4363HMS-1#PBF |
| Manufacturer |
Analog Devices Inc. |
| Package/Case |
MSOP-12 |
| Operating Temperature |
-40°C to +125°C |
The LT4363HMS-1#PBF is a robust solution for circuit protection, combining precision control with reliability, making it an ideal choice for safeguarding sensitive electronic systems against unpredictable voltage transients.