Product Overview: LT4356MPS-2#TRPBF
The LT4356MPS-2#TRPBF is a robust surge stopper device designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This component is engineered to provide reliable protection against high voltage surges and transients, ensuring the safety and stability of sensitive electronics in a variety of applications.
With its wide operating voltage range, the LT4356MPS-2#TRPBF can safeguard systems by controlling the gate of an external N-channel MOSFET to act as a variable resistor during transient conditions. This feature allows the device to clamp the output voltage to a safe level, preventing damage to downstream components during overvoltage events such as load dump in automotive environments or power supply overvoltages.
Key Features:
- Wide Operation Range: The device supports an input voltage range from 4V to 80V, making it versatile for use in a variety of power systems.
- Adjustable Overvoltage Protection: Users can set the overvoltage protection threshold with external resistors to meet specific application requirements.
- Reverse Input Protection: It includes a feature to protect against negative input voltages, which can be critical in environments where incorrect power connections might occur.
- Low Quiescent Current: The LT4356MPS-2#TRPBF offers a low shutdown current, reducing the power drain when the device is not active.
- High Temperature Operation: With a temperature range of -40°C to 125°C, it is suitable for use in harsh environments.
Applications:
The LT4356MPS-2#TRPBF is ideal for a range of applications where power supply stability and protection are paramount. These include:
- Automotive Electronics: Provides robust protection against load dump and other transient events in vehicles.
- Industrial Systems: Ensures the integrity of power supplies in industrial equipment subjected to harsh electrical environments.
- Avionics and Marine Systems: Offers reliable performance for electronics exposed to extreme voltage fluctuations.
- Telecommunications: Protects sensitive telecom equipment from surges and spikes on power lines.
With its compact MPS package, the LT4356MPS-2#TRPBF is a space-saving solution for circuit boards where space is at a premium. Its advanced features and robust design make it an essential component for any system where voltage surge protection is critical.