EN
  • EN
  • DE

LT4276AHUFD#PBF

Part No LT4276AHUFD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 1 CHANNEL 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Power Over Ethernet Controller Channel 802.3at (PoE+), 802.3af (PoE), LTPoE++ 28-QFN (4x5)
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 28-WFQFN Exposed Pad
Case / Package 28-QFN (4x5)
Family Name LT4276
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 73
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924221-LT4276AHUFD#PBF
Ultra Librarian 3D Model Ultra Librarian LT4276AHUFD#PBF CAD Model

Description

Product Overview: LT4276AHUFD#PBF

The LT4276AHUFD#PBF is a cutting-edge Power over Ethernet (PoE) interface and switching regulator IC, meticulously crafted by the renowned Analog Devices Inc. This high-performance component is designed to seamlessly integrate into applications requiring IEEE 802.3at (PoE+) compliance or proprietary higher power PoE applications.

Key Features

  • IEEE 802.3at Compliant: The LT4276AHUFD#PBF adheres to the stringent requirements of the IEEE 802.3at standard, ensuring compatibility with a wide array of PoE applications and devices.
  • Advanced Power Management: With an integrated switching regulator, this IC delivers efficient power conversion and management, making it ideal for systems where energy efficiency is paramount.
  • Versatile Applications: It's suitable for a variety of applications, including VoIP phones, wireless access points, security cameras, and IoT devices that require remote power sourcing.
  • High Reliability: Analog Devices Inc. is known for its commitment to quality, and the LT4276AHUFD#PBF is built to meet high reliability standards, ensuring long-term performance in critical applications.
  • Thermal Performance: The device is housed in a QFN package that enhances thermal performance, essential for maintaining stability and extending the product's lifespan.

Product Specifications

  • Part Number: LT4276AHUFD#PBF
  • Manufacturer: Analog Devices Inc.
  • Package/Case: QFN-28
  • Input Voltage: Supports a wide range of input voltages suitable for various PoE applications.
  • Output Options: Offers flexible output configurations to accommodate different power requirements.
  • Temperature Range: Operates reliably over an industrial temperature range, ensuring performance in harsh environments.
  • Protection Features: Includes over-temperature, over-current, and under-voltage lockout for enhanced safety and device protection.

The LT4276AHUFD#PBF from Analog Devices Inc. represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers and engineers looking to incorporate PoE capabilities into their next-generation electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 32DFN
Lowest to $14.5523
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC POE CNTRL 1 CHANNEL 20QFN
Lowest to $3.1200
Monolithic Power Systems Inc.
QUAD-PORT, IEEE 802.3AF/AT-COMPL
Lowest to $1.9090
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC POE CNTRL 802.3AF 28QFN
Lowest to $1.0909
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Innovisionsemi
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.7410 $93.7410
2+ $90.8107 $181.6214
3+ $87.8816 $263.6448
4+ $84.9526 $339.8104
5+ $76.1642 $380.8210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess