EN
  • EN
  • DE

LT4180MPGN#PBF

Part No LT4180MPGN#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description Controller 3.1V to 50V Automotive 24-Pin SSOP N Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Dropout Voltage 2.2 V
Height 1.75 mm
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 125 °C
Max Supply Voltage 50 V
Min Operating Temperature -55 °C
Min Supply Voltage 3.1 V
Nominal Supply Current 1 mA
Number of Outputs 1
Number of Pins 24
Operating Supply Current 10 mA
Output Current 10 mA
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 982591-LT4180MPGN#PBF
Categories PMIC - Power Management - Specialized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT4180MPGN#PBF CAD Model

Description

The Analog Devices Inc. 982591-LT4180MPGN#PBF is a PMIC - Power Management - Specialized category device with a package of SSOP. Analog Devices Inc. 982591-LT4180MPGN#PBF.

  • Category: PMIC - Power Management - Specialized
  • Package: SSOP
  • Operating Temperature (Max): 125 °C
  • Operating Temperature (Min): -55 °C
  • Supply Voltage (Max): 50V
  • Supply Voltage (Min): 3.1V
  • Dropout Voltage: 2.2V
  • Nominal Supply Current: 1mA
  • Height: 1.75mm
  • Number of Pins: 24
  • RoHS: Compliant
  • REACH SVHC: Compliant
  • Supply and Demand Status: Shortage
  • Popularity: Low

You May Also Be Interested in

Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess