EN
  • EN
  • DE

LT3932IUFD#TRPBF

Part No LT3932IUFD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description IC LED DRIVER SYNC 40V 2A 28 QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 2A 28-QFN (4x5)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 28-WFQFN Exposed Pad
Case / Package 28-QFN (4x5)
Family Name LT3932
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LT3932IUFD#TRPBFDKR, LT3932IUFD#TRPBF-ND, 505-LT3932IUFD#TRPBFTR, 505-LT3932IUFD#TRPBFCT
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924208-LT3932IUFD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3932IUFD#TRPBF CAD Model

Description

Analog Devices Inc. LT3932IUFD#TRPBF LED Driver IC

The LT3932IUFD#TRPBF is a high-performance LED driver integrated circuit (IC) from the renowned manufacturer Analog Devices Inc. This advanced driver IC is designed to efficiently manage and power LEDs in a wide range of lighting applications. Whether you're developing automotive lighting, industrial illumination, or architectural lighting systems, the LT3932IUFD#TRPBF offers a versatile and reliable solution for your LED driving needs.

With its wide input voltage range of 3V to 30V, the LT3932IUFD#TRPBF can accommodate a variety of power sources, making it suitable for both battery-powered and line-powered systems. The device can deliver a constant current to the LED load, ensuring uniform brightness and enhancing the overall performance of the lighting system. This constant current can be adjusted up to 2A, providing flexibility for different LED configurations and power requirements.

The LT3932IUFD#TRPBF features an internal PWM dimming generator, which allows for precise control over the brightness of the LEDs without the need for an external signal. This is particularly useful for applications that require variable light output or energy-saving modes. The IC also supports external PWM dimming for applications that require synchronization with other system components or more complex dimming schemes.

Built with thermal protection, the LT3932IUFD#TRPBF ensures safe operation by preventing overheating, which can damage the IC and the LEDs. The device also includes open LED and short-circuit protection, safeguarding the system against common faults that can occur during use or installation.

For ease of integration into your design, the LT3932IUFD#TRPBF is available in a compact 28-lead QFN package. The small form factor allows for minimal footprint on the PCB, making it ideal for space-constrained applications. Additionally, the IC is offered in tape and reel packaging (denoted by the #TRPBF suffix), which facilitates automated assembly processes, speeding up production and reducing manufacturing costs.

In summary, the LT3932IUFD#TRPBF from Analog Devices Inc. is a top-tier LED driver that combines versatility, efficiency, and reliability, suitable for a broad range of lighting applications. Its robust feature set and ease of use make it an excellent choice for engineers and designers seeking to enhance their LED lighting solutions.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess