EN
  • EN
  • DE

LT3932EUFD#TRPBF

Part No LT3932EUFD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description IC LED DRIVER SYNC 40V 2A 28 QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 2A 28-QFN (4x5)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 28-WFQFN Exposed Pad
Case / Package 28-QFN (4x5)
Family Name LT3932
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT3932EUFD#TRPBF-ND, 505-LT3932EUFD#TRPBFTR, 505-LT3932EUFD#TRPBFDKR, 505-LT3932EUFD#TRPBFCT
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924206-LT3932EUFD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3932EUFD#TRPBF CAD Model

Description

The LT3932EUFD#TRPBF is a cutting-edge LED driver integrated circuit (IC) developed by Analog Devices Inc., a leader in advanced semiconductor technology. This high-performance driver is designed to provide precise and efficient control of LED lighting systems, making it an ideal choice for a wide range of applications, including automotive lighting, general illumination, and industrial lighting solutions.

Key Features

  • Wide Input Voltage Range: The device can operate from an input voltage range, accommodating various power supplies and ensuring compatibility with a broad spectrum of LED configurations.
  • Integrated PWM Dimming: It offers integrated Pulse Width Modulation (PWM) dimming control, allowing for smooth and flicker-free brightness adjustment, which is essential for creating the right ambiance or meeting specific illumination requirements.
  • High Efficiency: Engineered for maximum energy efficiency, this LED driver minimizes power loss and heat generation, leading to longer LED life and reduced system cooling requirements.
  • Compact Package: Housed in a compact UFD package, the LT3932EUFD#TRPBF is designed to fit into space-constrained applications without sacrificing performance.
  • Thermal Protection: It includes thermal protection features that safeguard the IC and the overall system from overheating, thus ensuring reliability and longevity.

Applications

The versatility of the LT3932EUFD#TRPBF LED driver makes it suitable for a multitude of applications. In the automotive sector, it can be used for both interior and exterior lighting, including headlights, tail lights, and dashboard illumination. For general lighting, it is ideal for commercial and residential LED fixtures that require reliable and consistent performance. In industrial settings, it provides robust solutions for machine vision systems, large-scale lighting installations, and safety lighting.

Ordering Information

The LT3932EUFD#TRPBF is available in tape and reel packaging, denoted by the suffix 'TRPBF,' which facilitates automated manufacturing processes. This packaging ensures secure and efficient handling, making it suitable for high-volume production environments.

With its advanced features and dependable performance, the LT3932EUFD#TRPBF from Analog Devices Inc. represents a state-of-the-art solution for driving high-brightness LEDs with precision and efficiency.

You May Also Be Interested in

Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR 400MA 8USMD
Lowest to $1.8768
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.5883 $70.5883
2+ $68.3824 $136.7648
3+ $66.1765 $198.5295
4+ $63.9706 $255.8824
6+ $57.3530 $344.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess