EN
  • EN
  • DE

LT3760IFE#PBF

Part No LT3760IFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description LED Driver 45 Segment 12000uA Supply Current Automotive 28-Pin TSSOP EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
Frequency 1 MHz
Lead Free Yes
Maximum Operating Temperature 125 °C
Max Supply Voltage 40 V
Min Input Voltage 6 V
Min Operating Temperature -40 °C
Min Supply Voltage 6 V
Nominal Supply Current 3.5 mA
Number of Outputs 8
Number of Pins 28
Number of Segments 45
Output Voltage 6.95 V
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000
Topology Boost
Win Source Part Number 999731-LT3760IFE#PBF
Categories PMIC - LED Drivers
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3760IFE#PBF CAD Model

Description

Product Overview: LT3760IFE#PBF

The LT3760IFE#PBF is a high-performance LED controller integrated circuit from Analog Devices Inc., designed to provide efficient and precise control for LED lighting systems. This IC is specifically engineered to drive up to eight LED strings with high accuracy current regulation, making it an ideal solution for automotive, industrial, and architectural lighting applications.

Key Features

  • Wide Input Voltage Range: The device can operate from an input voltage range of 6V to 60V, accommodating a variety of power supplies and ensuring consistent performance even with fluctuating input conditions.
  • Integrated 8-Channel LED Driver: It can drive up to 8 LED strings in parallel with up to 55V of LED string voltage. Each channel is capable of up to 100mA of LED current, which can be adjusted via a single external resistor.
  • High Efficiency: The LT3760IFE#PBF utilizes an internal 60V, 1MHz DC/DC boost mode controller, which contributes to a high efficiency power conversion, thereby reducing heat and increasing system reliability.
  • Precision Dimming Control: It features both PWM and analog dimming capabilities, offering designers flexibility in controlling the brightness levels of LEDs to suit different requirements.
  • Robust Protection Features: The product includes open LED and short-circuit protection, ensuring the longevity of the device and the safety of the application. It also has thermal shutdown to prevent overheating.

Applications

  • Automotive Lighting
  • Industrial Lighting Systems
  • Architectural Lighting
  • General Purpose LED Illumination

The LT3760IFE#PBF is available in a thermally enhanced 28-lead TSSOP package, which is RoHS compliant and has an extended temperature range of -40°C to +125°C. This package ensures that the device can withstand harsh environments and is suitable for outdoor and industrial applications where temperature extremes are common.

With its robust design and comprehensive feature set, the LT3760IFE#PBF from Analog Devices Inc. is a versatile and reliable choice for designers looking to create sophisticated LED lighting solutions that require precision, efficiency, and durability.

You May Also Be Interested in

Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us
Diodes Incorporated
IC LED DRIVER OFFL PWM 2A 8SO 4K / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A 8-SO-EP
Lowest to $0.3656
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.4467
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9051 $54.5255
12+ $8.9478 $107.3736
18+ $8.6682 $156.0276
24+ $8.3885 $201.3240
31+ $8.1089 $251.3759
42+ $7.2701 $305.3442
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess